120W NB Adapter N120W-02

ASUS notebook power adapters keep you going and charged wherever and whenever needed. Keep notebook batteries topped up via any compatible power outlet, or even work continuously without the battery! With an extra adapter, you can leave one at home and bring another to the office for an easier and less cluttered commute. Additional power adapters for your notebook mean you’re always prepared and charged, whether at home, the office, or on the road.

Manufacturer Part Number
90XB00DN-MPW010
EAN/UPC
0886227361359,886227361359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Color:Black
Inputs:AC100 ~240V, 50~60Hz, 2A
Outputs: DC19 V / 6.32 A
Watts:120W
Dimensions:160*76.2*25.4mm
Compatible Model: A7T/K/M/Mb/Mc/Tb/Tc/U/SV/SN/, G2K/S, G50, G51jx/jx 3D,G53JW(Dual Core)/SW(Dual Core)/SX, G60JX, G71V,G73SW(Dual core),K53SM,K55VJ/VM,K73SV(Quad Core),K93SM/SV,N71Vn with Quad Core CPU,N43JQ,S(Quad Core)/SM/SN,N45SF/SL, N46VB/VJ/VM/VZ,N53SM/SN/Sv(Quadcore)N71Jq,N56VB/VJ/VM/VZ,N73JQ/JW(Dual Core)/SM/SV,N75L/SF/SL,N76VB, NX90Jq/Jn/SN, R401VM/VJ/VZ,R501VJ/VM/VZ,VX5, G73jh(Intel® Core™i7-620M/ i5 / i3 platform, Jw(Intel® Core™i7-620M/ i5 / i3 platform) /SW(Dual Core),R401VM/VZ