SS12 inch Single Voice Coil (4 Ohm) 800-watt Subwoofer

12" Subwoofer Single Voice Coil (4 Ohm) 800W

  • One 12" Woofer with Single 4 ohm 1.5" Voice Coil
  • 800 Watts MAX 400 Watts RMS Power Handling
  • 89dB Sensitivity, 30 Hz Resonant Frequency
  • Black Poly Injection Cone and Foam Surround
  • Works in 1.3 CuFt Sealed enclosure

Manufacturer Part Number
SS12
EAN/UPC
0791489330114,791489330114
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MOUNTING_DEPTH: 4.875"
MOUNTING_HOLE_WIDTH: 11.063"