Ultrathin Touch Mouse T630

Beautifully crafted to complement your Ultrabook

Manufacturer Part Number
910-003828
EAN/UPC
0097855097583,097855097583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements Platform Compatibility

Windows®-based PC:

  • Windows® 7, Windows 8, Windows 10
  • USB port for recharging
  • Internet connection for software download*

Mac:

  • Mac OS X 10.6.8 or later
  • USB port for recharging
  • Internet connection for software download*

Chrome OS™:

Warranty Information

3-year Limited hardware warranty

Package Contents

  • Ultrathin Touch Mouse
  • USB cable for charging
  • User documentation

Part Number

  • PN 910-003828
Technical Specifications
Mouse Dimensions (height x width x depth): 59 mm (2.32 in) x 85 mm (3.35 in) x 18 mm (0.71 in)
Mouse Weight (including battery): 70 g (2.47 oz)
Sensor technology: Laser-grade tracking or Advanced Optical Tracking
Sensor Resolution: 1000
Gestures:
< One-finger >
  • Left-click
  • Right-click
  • Middle-click
  • Horizontal / Vertical scrolling
  • Application switching (by left-edge)
  • Charm bar display (by right-edge)
  • Show/Hide desktop
< Two-finger >
  • Show start screen
  • Back/Forward
Number of buttons: 1
Scroll Wheel (Y/N): Yes (Touch gesture supported)
Tilt scroll function (Y/N) Yes (Touch gesture supported)
Battery life: 10-day battery life maximum
Battery type: Built-in rechargeable lithium polymer battery
Charging time Approx 1.5 hours
Wireless operating distance: Approx 10m
Wireless technology: Bluetooth®
Supported OS:
  • Windows 7, Windows 8, Windows 10
  • Mac OS X 10.6.8 or later
  • Chrome OS
Product Origin: China