PIXMA iP7220 Wireless Inkjet Photo Printer

The PIXMA iP7220 Premium Wireless Inkjet Photo Printer delivers a true photo lab quality experience at home. Print gorgeous, borderless photos at your desk up to 8.5" x 11" size with a maximum print color resolution of 9600 x 2400 dpi and five individual ink tanks. Built-in Auto Duplex Printing allows you to automatically print on both sides of the paper and can help reduce paper usage and cost by up to 50%. The iP7220 also lets you print on your CD, DVD and Blu-ray Discs. You can even you turn your HD Movie clips into beautiful photos.

Have a whole new sort of fun with your images by adding new effects like Fish Eye, Miniature, Toy Camera, Soft Focus and Blur Background before you print with Fun Filter Effects. Plus, printing and automatically correcting your photos has never been easier thanks to Auto Photo Fix II, which can be found within the EasyPhoto-Print EX software. What's more, a Quiet Mode helps keep the peace in your office or home studio.

Manufacturer Part Number
6219B003
EAN/UPC
0013803234664,013803234664
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Type: Photo Printer
Features: AirPrint9, Auto Duplex Printing, Auto Photo Fix II, Borderless Printing2, CD/DVD Printing, Mobile Device Printing5, Document Printing, Full HD Movie Print4, Fun Filter Effects, My Image Garden10, Photo Printing, Quiet Mode, Wireless Printing1
Print Speed (up to): 4x6 borderless: approx. 21 seconds
ESAT (Black): Approx. 15.0 ipm11
ESAT (Colour): Approx. 10.0 ipm11
Number of Nozzles: Colour: 4,096 / Pigment Black: 1,024 / Total: 5,120
Print Resolution (Up to): Black:Up to 600 x 600 dpi
Colour:9600 x 2400 dpi
OS Compatibility: Windows 8, Windows RT, Windows® 7, Windows 7 SP1, Windows Vista SP1, Vista SP2, Windows XP SP3 32-bit, Intel processor, Mac OS® X v10.5.8, 10.6, 10.7
Standard Interfaces: Wireless LAN (IEEE 802.11b/g/n), Hi-Speed USB
Ink Compatibility: PGI-250PGBK XL Pigment Black
CLI-251CXL Cyan
CLI-251MXL Magenta
CLI-251YXL Yellow
CLI-251BKXL Black
PGI-250PGBK Pigment Black
CLI-251C Cyan
CLI-251M Magenta
CLI-251Y Yellow
CLI-251BK Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelopes
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper; Envelope: U.S. #10 Envelope
CD/DVD: Printable CD/DVD/Blu-ray Disc
Chlorine-free paper can be used
Noise Level Approx: Approx. 44dB(A)
Physical Dimensions: 17.8" (W) x 14.5" (D) x 5.1" (H)
Weight: 14.4 lbs.
Power Consumption: Approx. 24W Printing (2.1W Standby)
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.13