Advanced Optical Tracking Wireless Mouse M560

With a full-size sculpted design, the Wireless Mouse M560 cradles your hand comfortably, hour after hour, whether you're a righty or a lefty or use a fingertip or palm grip. The Windows 8 edge menu button offers extra control just where you need it and one-click access to apps, search, settings and more. Use the hyperfast scroll wheel to coast smoothly through the longest documents in free-spinning mode or step precisely through spreadsheets, photo albums or playlists in click-to-click mode. Two extra thumb buttons let you switch instantly between the traditional desktop and apps and full-screen Windows 8 interface. Tiny unifying receiver practically disappears in a USB port and connects multiple compatible wireless devices. Advanced 2.4 GHz wireless connectivity provides reliability of a cord with wireless convenience and freedom for fast data transmission and virtually no delays or dropouts.

Manufacturer Part Number
910-003880
EAN/UPC
0097855097705,097855097705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

System Requirements

  • Windows 8 or Windows 7
  • USB port
  • Internet connection (for software download)

Warranty Information
3-year Limited hardware warranty

Package Contents

What’s in box:

  • Wireless Mouse M560
  • Logitech Unifying Receiver
  • 1 AA battery (pre-installed)
  • User documentation

Part Number

  • PN 910-003880

Technical Specifications

Mouse Dimensions (height x width x depth): 2.68 in (68 mm) x 4.41 in (112 mm) x 4.09 in (39 mm)
Mouse Weight (including battery): 3.67 oz (104 g)
Receiver Dimensions (height x width x depth): 0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)
Receiver Weight: 0.06 oz (1.8 g)
Sensor technology: Advanced Optical Tracking
Sensor resolution: 1000
Number of buttons: 7
Scroll Wheel (Y/N): Yes (with Hyper-Fast Scrolling)
Tilt scroll function (Y/N): Yes
Battery life: 18-month battery life*
Battery type: 1 AA battery
Wireless operating distance: Approx 10m*
Wireless technology: Advanced 2.4 GHz wireless connectivity (Unifying supported)
Interface: USB receiver
Supported OS: Windows 7, Windows 8, Windows 8.1
Product Origin: China
* It may vary based on use and computing conditions.