Ultrastar 7K4000 HUS724020ALS641 Hard Drive

Delivering Industry-Leading Quality and Reliability

HGST Ultrastar® 7K4000 is the world’s first 4TB 7200 RPM hard drive with a 2.0 million hours MTBF specification and backed by a full 5-year warranty. Ultrastar 7K4000 represents the sixth-generation HGST 5-platter design, which has been field proven by top server and storage OEMs and Internet giants. Engineered for the highest quality, the Ultrastar 7K4000 is put through grueling design tests during development and must pass stringent ongoing reliability testing during manufacturing. Ultrastar 7K4000 delivers by reducing downtime, eliminating service calls and minimizing TCO.

Manufacturer Part Number
0B26925
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part #: HUS724020ALS641 / 0B26925

Configuration

Interface: SAS 6Gb/s
Capacity (GB) at 512 bytes/sector: 4TB / 3TB / 2TB
Form factor: 3.5-inch
Sector size (bytes): 512 / 520 / 528
Max. areal density (Gbits/sq. in): 475 (512n) 475

Performance

Data buffer (MB): 64
Rotational speed (RPM): 7200
Interface transfer rate (MB/s, max): 600
Sustained transfer rate (MB/s, typical): 183
Seek time (read, ms, typical): 8.0

Reliability

Error rate (non-recoverable, bits read): 1 in 101
Load/Unload cycles (at 40° C): 600,000
Availability (hrs/day x days/wk): 24x7
MTBF1 (M hours): 2.0
Warranty (yrs): 5

Acoustics

Idle (Bels, typical): 29

Power

Requirement: +5 VDC (+/-5%)
+12VDC (+10%/-8%)
Startup current (A, max): 1.2 (+5V), 2.0 (+12V)
Read/write (W): 10.9
Idle (W, avg): 7.6
Unload idle (W): 6.2


Physical size

z-height (mm, max): 26.1
Dimensions (width x depth, mm): 101.6 (+/-0.25) x 147
Weight (g, typical): 690

Environmental (operating)

Ambient temperature: 5o to 60o C
Shock (half-sine wave 2 ms, G): 70
Vibration (G RMS, 5 to 500 Hz): 0.67 (XYZ)

Environmental (non-operating)

Ambient temperature: -40o to 70o C
Shock (half-sine wave, 1ms, G): 300
Vibration (G RMS, 5 to 500 Hz): 1.04 (XYZ)