
The Styluspen is the ultimate in convenience - a Stylus and retractable ballpoint pen in one. The refillable ballpoint pen with a thick barrel gives you everything you would expect in a Zebra pen with quality, comfort and an enjoyable writing experience. Touch-screen compatible stylus is designed for performance and precision and makes it easy to work on your iPad or Tablet. 8mm stylus has a broader point for sketching broader marks. Medium pen point (1.0mm) delivers ultra-smooth, low-viscosity black ink. Design also includes a convenient pocket clip; contoured, nonslip rubber grip; and brushed metal barrel with metal accents for a sleek, sophisticated look.
Note:
Weight:
0.04 lbs
Dimensions:
0.62 x 0.43 x 5.4 in
Point Size:
1.0mm
Barrel Color:
Black, Green, Grey, Light Blue, Navy, Orange, Pink, Violet
Ink Color:
Black
Pen Type:
Multi-Function
Barrel Type:
Copper
Ink Technology:
Low Viscosity
Refillable:
Yes
Has Grip:
Yes
Country of Origin:
China