Styluspen Stick

The Styluspen is the ultimate in convenience - a Stylus and retractable ballpoint pen in one. The refillable ballpoint pen with a thick barrel gives you everything you would expect in a Zebra pen with quality, comfort and an enjoyable writing experience. Touch-screen compatible stylus is designed for performance and precision and makes it easy to work on your iPad or Tablet. 8mm stylus has a broader point for sketching broader marks. Medium pen point (1.0mm) delivers ultra-smooth, low-viscosity black ink. Design also includes a convenient pocket clip; contoured, nonslip rubber grip; and brushed metal barrel with metal accents for a sleek, sophisticated look.

Manufacturer Part Number
33311
EAN/UPC
0045888333116,045888333116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight:
0.04 lbs

Dimensions:
0.62 x 0.43 x 5.4 in

Point Size:
1.0mm

Barrel Color:
Black, Green, Grey, Light Blue, Navy, Orange, Pink, Violet

Ink Color:
Black

Pen Type:
Multi-Function

Barrel Type:
Copper

Ink Technology:
Low Viscosity

Refillable:
Yes

Has Grip:
Yes

Country of Origin:
China