3M ThinkPad X240 Series Touch Privacy Filter

The 3M ThinkPad X240 Series Touch Privacy Filter and Lenovo 23.0W 16:9 Privacy Filter by 3M utilize the patented 3M microlouver privacy technology so only persons directly in front of the display can clearly see the image on screen. Passersby, or those viewing from an angle see only a blank, dark screen. With identity theft concerns growing and information disclosure laws becoming increasingly more restrictive, the requirement to protect sensitive data is critical. Unique attachment system keeps the security filter in place even when the laptop is closed.Reversible for either glossy or matte screen finish

Manufacturer Part Number
4Z10E51378
EAN/UPC
0888228143743,888228143743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part number: 4Z10E51378
Description: 3M ThinkPad X240 Series Touch Privacy Filter

Physical Properities
Depth Metric: 1
Depth: 1mm
Depth Metric Units: mm
Depth (US): 0.03in
Height Metric: 299
Height: 299 mm
Height Metric Units: mm
Height (US): 11.8in
Weight US: 0.06
Weight US Units: lbs
Weight Metric: 0.028
Weight Metric Units: Kg
Width Metric: 192
Width: 192 mm
Width Metric Units: mm
Width (US): 7.6 in