Mercury Elite Pro Hard Drive

High Performance
The next-gen High-Speed Oxford 944 and Oxford 3100 USB/FireWire/eSATA chipset combined with the fastest SATA drive mechanisms available allow Mercury Elite Pro Solutions to deliver the fastest single drive transfer rates possible, up to 300 Megabytes Per Second!

High Reliability
A top-notch design and the best components ensure the Mercury Elite Pro Series is built to last. The included 3 Year OWC Solution Limited Warranty backs this up!

High Portability
The compact and shock-resistant design has the Mercury Elite Pro Series going places! In addition, the Mercury Elite Pro offers (1) USB 3.0 (backward compatible with USB 2.0/1.1), (2) FireWire 800(1394B), and (1) eSATA ports for easy Plug and Play on virtually ANY system! Even the cables are included!

Style
Designed to complement any user's system, the Mercury Elite Pro was created in mind with the Mac Pro system as a starting point. As the pictures show, it's a fine storage solution for any computer.

Manufacturer Part Number
OWCME3QH7T2.0
EAN/UPC
0794504765427,794504765427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Chipset

  • Oxford 944 and Oxford 3100 eSATA/FireWire/USB chipset

Standard Mechanism

  • 2.0TB Toshiba DT01ACAxx Series Hard Disk Drive

*1GB = 1,000,000,000 bytes. Total accessible capacity varies depending upon operating environment (typically 5-10% less). The actual total capacity will depend on your own defined file settings/preferences.

**OWC reserves the right to replace or upgrade to equivalent or better components.

Drive Interface

  • SATA (Serial ATA)

Drive Cache Size

  • 64 Megabyte (65,536k)

Drive Rotation Speed

  • 7200RPM

Port Configuration

  • USB 3.0 – (1) B Standard-B port
  • FireWire 800 – (2) 9 Pin Ports
  • eSATA – 1 Port

Max Data Transfer Rate

  • USB 3.0 – Up to 300MB/sec
  • USB 2.0 – Up to 60MB/sec
  • USB 1.1 – Up to 1.5MB/sec
  • FireWire 800 – Up to 100MB/sec
  • FireWire 400 – Up to 50MB/sec
  • eSATA – Up to 300 MB/sec

Port/Interface Bootability
Can I use this solution as an external startup drive?

  • eSATA: Supported on Macs and PC's meeting minimum requirements.
  • FireWire 800: Supported on Macs meeting minimum requirements.
  • FireWire 400: Supported on Macs meeting minimum requirements.
  • USB 3.0: Supported on Macs and PC's meeting minimum requirements.

Macintosh System Requirements

  • Mac OS 8.6 to 9.2.2 compatible, OS X 10.1.x and later. Including 'Mavericks' 10.9.x (10.2 or later required for FW800 and USB 2.0)
  • USB 3.0: Macintosh with USB 3.0 interface, either built in or via USB 3.0 expander card.
  • USB 2.0: Macintosh with USB 2.0 interface, either built in or via USB 2.0 expander card.
  • FireWire 800: Macintosh with FireWire 800 interface, either built in or via FireWire 800 expander card.
  • FireWire 400: Macintosh with FireWire 400 interface, either built in or via FireWire 400 expander card.
  • eSATA: Macintosh with eSATA interface, either built in or via eSATA expander card.
  • Time Machine® Compatible: Mac OS X 10.5 (version introduced) and later.

Windows System Requirements

  • USB 3.0: Windows XP and later with USB 3.0 interface, either built in or via USB 3.0 expander card.
  • USB 2.0: Windows 2000 and later with USB 2.0 interface, either built in or via USB 2.0 expander card.
  • FireWire 800: Windows 2000 and later with FireWire 800 interface, either built in or via FireWire 800 expander card.
  • FireWire 400: Windows 2000 and late with FireWire 400 interface, either built in or via FireWire 400 expander card.
  • eSATA: Windows 2000 and later with eSATA interface, either built in or via eSATA expander card.

Linux Requirements

  • Linux compatible via supported USB and FireWire interfaces.

Format

  • Included Drive Guide Software will format drive for either OS X, or Windows

Recommended eSATA Cards

  • Cards that OWC has tested and qualified for the OWC Mercury Elite Pro
  • eSATA Extender Cables for Mac Pro

Power Supply

  • UL Listed U.S./International Auto Switching 100 ~ 240v input, 50/60Hz input, 12 Volt 3 Amp output Power Supply (adapter plugs for International use sold separately).

External Case Dimensions

  • 1.5 in (W) x 9 in (D) x 4.6 in (H)
  • 38.1mm x 228.6mm x 116.84mm

Total Shipping Weight

  • Approximately 2.7 pounds (1.2kg)

Software Included

  • Intech® Hard Disk SpeedTools Utilities™ OEM (For Mac OS 8.6 – X only)
  • ProSoft Engineering® Data Backup for Mac OS X v10.2.8 or later
  • NovaStor NovaBACKUP® for Windows 2000 or later
  • Over 1.5GB of Freeware, Shareware, Public domain software installed

Product Manual

  • Mercury Elite Pro Manual (1.2MB PDF)


Operating Environment:

Temperature

  • (operating) 5°C – 42°C (41°F – 107°F)
  • (non-operating) -40°C – 65°C (-40°F – 149°F)

Relative Humidity

  • (operating) 8% – 90% RH (Non-condensing)
  • (non-operating) 5% – 95% RH (Non-condensing)

Shock

  • 65G 2mS; (non-operating) 175G 2mS

Vibration

  • (operating) 1.0G (5 – 300Hz)
  • (non-operating) 5.0G (5 – 500Hz)

MTBF (hours)

  • 1,200,000

Load/Unload Cycles

  • 300,000

Warranty

3 Year OWC Solution Limited Warranty

The best warranty is one you never have to use – but should the need occur – we're proud to provide a superior level of support and service coverage to our customers. OWC and NewerTech storage solutions come fully backed by an Industry-leading 48-hour turnaround time which includes complementary Level 1 data recovery for the first year, plus additional data recovery options available throughout the warranty period, for complete peace of mind ownership confidence.

Note: Do not disassemble or otherwise open your OWC solution prior to the conclusion of the 3 Year OWC Solution Limited Warranty period. Doing so will void the remainder of the OWC warranty.