RadiForce RX440 4MP 76cm (29.8") Color LCD Monitor

The high resolution of 4 megapixels gives this color monitor the same screen size and number of pixels as two 2 megapixel monitors in portrait mode but without the obtrusive bezels.

Manufacturer Part Number
RX440-BK
EAN/UPC
0690592034813,690592034813
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color: Black

Panel

Type: Color TFT LCD Panel (IPS)
Backlight: LED
Size: 76 cm / 29.8" (756 mm diagonal)
Native Resolution: 2560 x 1600 (16:10 aspect ratio)
Viewable Image Size (H x V): 641.2 x 400.8 mm
Pixel Pitch: 0.2505 x 0.2505 mm
Display Colors: 10-bit colors (DisplayPort) : 1.07 billion (maximum) colors
8-bit colors: 16.77 million from a palette of 68 billion colors
Viewing Angles (H / V, typical): 176° / 176°
Brightness (typical): 750 cd/m2
Recommended Brightness for Calibration: 400 cd/m2
Contrast Ratio (typical): 1100:1
Response Time (typical): 20 ms (On/Off)

Video
Signals
Input Terminals: DVI-D (dual link) x 1, DVI-D (single link) x 1, DisplayPort x 1
Digital Scanning Frequency (H / V): 31 - 159 kHz / 29 - 61 Hz
Frame synchronous mode: 59 - 61 Hz, 29.5 - 30.5 Hz

USB
Function: 1 upstream, 2 downstream
Standard: Rev. 2.0

Power
Power Requirements: AC 100 - 120 V, 200 - 240 V: 50 / 60 Hz
Maximum Power Consumption: 167 W
Typical Power Consumption: 84 W
Power Save Mode: Less than 0.7 W
Power Management: DVI DMPM, DisplayPort 1.1a
Sensor: Backlight Sensor, Integrated Front Sensor, Presence Sensor, Ambient Light Sensor

Features & Functions
Brightness Stabilization: Yes
Digital Uniformity Equalizer: Yes
Preset Modes: CAL Switch
OSD Languages: English, German, French, Italian, Japanese, Simplified Chinese, Spanish, Swedish, Traditional Chinese

Physical Specifications
Net Weight: 20.2 kg
Net Weight (Without Stand): 16.0 kg
Hole Spacing (VESA Standard): 200 x 100 mm and 100 x 100 mm

Certifications & Standards (Please contact the EIZO group company or distributor in your country for the latest information.): CE (Medical Device Directive), EN60601-1, UL60601-1, CSA C22.2 No. 601-1, IEC60601-1, VCCI-B, FCC-B, Canadian ICES-003-B, C-tick, RoHS, China RoHS, WEEE, CCC, GOST-R

FDA 510(k) Clearance: Yes (for General Radiography)

Supplied Accessories: AC power cord, dual link signal cable (DVI-D - DVI-D), signal cable (DisplayPort - DisplayPort), USB cable, Utility Disk (RadiCS LE, ScreenManager Pro for Medical)

Warranty: Five Years