Dome Camera

Manufacturer Part Number
E56
EAN/UPC
0888034003743,888034003743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device
Device Type Indoor Dome
Image Sensor Progressive Scan CMOS
Sensor Size 1/3"
Day / Night Yes
Superior Low Light Sensitivity No
Minimum Illumination Color: 0.1 lux at F2.0 (30 IRE, 2400°K); B/W: 0 lux (IR LED on)
Color to B/W Switch ISP based switch, configurable
Mechanical IR Cut Filter Yes
IR Sensitivity Range 700~1100nm
IR LED IR LED x 10 (850nm)
IR Working Distance 15 m (0 lux, 30 IRE, Gain 255, Auto shutter mode)
Electronic Shutter 1/5 ~ 1/2,000 sec (manual mode); 1/5 ~ 1/10,000 sec (auto mode)
Lens
Focal Length / Aperture Fixed focal, f2.93 mm / F2.0
Iris Fixed iris
Focus Fixed focus
Lens Mount Board mount
Horizontal Viewing Angle 85.7°
Viewing Angle Adjustment Pan: 0°~330°; Tilt: 20°~90°
Video
Compression H.264 HP, MJPEG
Max. Frame Rate vs. Resolution 15 fps at 2048 x 1536; 30 fps at 1920 x 1080; 30 fps at 1280 x 720; 30 fps at 640 x 480; 15 fps at 320 x 240
Multi-Streaming Simultaneous dual streams based on two configurations
Bit Rate 28 Kbps - 6 Mbps (per stream)
Bit Rate Mode Constant, Variable
Image Enhancement Superior WDR (107 dB); White balance: automatic, hold, and manual; Brightness;
Contrast; Sharpness(auto); Auto gain control; Digital noise reduction; Flickerless
Privacy Mask 4 configurable regions
Text Overlay User defined text on video
Image Orientation Image flip and mirror
Network
Protocol & Service TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS,
DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Ethernet Port 1, Ethernet (10/100 Base-T), RJ-45 connector
Security IP address filtering; HTTPs encryption; Password protected user levels;
Anonymous login; IEEE802.1X network access control
Alarm
Alarm Trigger Video motion detection (3 regions)
Alarm Response Notify control Center; Change camera settings; Command other devices;
E-mail notification with snapshots; Upload video, snapshot to FTP server
General
Power Source / Consumption PoE Class 2 (IEEE802.3af) / 5.28W (IR on)
Weight 375g (0.827Ib)
Dimensions (Ø x H) 128 mm x 99 mm (5.04" x 3.90")
Mount Type Surface, Pendant, Wall, Corner, Pole, Flush, Gang box
Starting Temperature -10 °C ~ 50 °C (14 °F ~ 122 °F)
Operating Temperature -10 °C ~ 50 °C (14 °F ~ 122 °F)
Operating Humidity 10% ~ 85% RH
Approvals CE (EN 55022 Class B, EN 55024), FCC (Part15 Subpart B Class B)
Integration
Unified Solution Fully compatible with ACTi software
ISV Integration Software Development Kit (SDK) available; ONVIF compliant
Firmware Access Browser Microsoft Internet Explorer 8.0 or newer (full functionality);
Other browsers with QuickTime installed (partial functionality)