5.25" to 4x 2.5" SATA SAS 6 Gbps HDD SSD Hot-swap Rack

High availability storage in compact design, BPU-124DE-SS adds extra storage and hot-swap capability to satisfy any application needs. The BPU-124DE-SS is constructed of aluminum material that provides best heat dissipation required for high performance 2.5" SATA and SAS drives. The housing is designed with excellent front to back airflow cooling with two 40mm fans. BPU-124DE-SS is an ideal solution for 2.5" HDD RAID and JBOD applications.

Manufacturer Part Number
BPU-124DE-SS
EAN/UPC
0846813034852,846813034852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: BPU-124DE-SS
RoHS Compliance Version: Yes
Standard Drive Bays: Hotswap 2.5": 4
5.25" Drives: 1
Hotswap HDD Type: 2.5" SAS I/II & SATA I/II/III
Indicators: blue:power on, fast red blinking:overheating, slow red blinking:fan failure
Security: Key Lock
Material of Main Chassis: Aluminum
Color of Main Chassis: Black
Cooling Fan: 2x40mm
Dimensions (WxHxD): 5.75" x 1.65" x 7.09"
146.0 mm x 41.9 mm x 180.1 mm
Notes: - HTS code: 8573.30.5100. ECCN: EAR99