3.5" to 2x 2.5" SATA 6 Gbps HDD SSD Hot-swap Rack

BPN-2535DE-SA internal drive cage is a compact and cost effective solution for an internal 3.5" drive cage with two 2.5" hard drives. It provides an extra storage within a compact design to satisfy many application needs. BPN-2535DE-SA is constructed of aluminum material that provides excellent heat dissipation required for high performance 2.5" HDDs and SSDs. It is easy and quick to install it into any tower or rackmount chassis.

Manufacturer Part Number
BPN-2535DE-SA
EAN/UPC
0846813034845,846813034845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: BPN-2535DE-SA
RoHS Compliance Version: Yes
Standard Drive Bays: Hotswap 2.5": 2
3.5" Drives: 1
Hotswap HDD Type:: 2.5" SATA I/II/III
Indicators: Power and HDD access
Security: Key Lock
Material of Main Chassis: Aluminum
Color of Main Chassis: Black
Dimensions (WxHxD): 4.00" x 1.00" x 5.74"
101.6 mm x 25.4 mm x 145.8 mm