CyberShield CSN27U12V3-G 24W Tower UPS

Local Power Source with Battery Backup for Broadband and Telecom Applications

The CyberPower CyberShield solution provides cable telephony, wireless local loop (WLL) and fiber to the home (FTTH) providers with a dependable, cost effective local power supply for customer premise(s) equipment (CPE). CyberShield provides the Multiple Service Operator (MSO) with a local powering solution that has lower installation costs, lower operational costs and lower service costs than competing power technologies.

CyberShield keeps network communications, including telephone, up and running during power outages. The unit functions as a battery backup supplying continuous 12VDC to locally power network interface units, cable telephony modems, wireless base stations and fiber to the home interface modules or integrated access devices.

Manufacturer Part Number
CSN27U12V-NA3-G
EAN/UPC
0649532603008,649532603008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Input
Input Voltage Range: 90 – 264 VAC
Input Frequency Range: 47 – 70 Hz
Input Power Cord:

  • IEC320 / C7
  • 2-Prong Cord
Output Ground Reference: Floating Ground

Output
On Battery Voltage: 12 VDC

Battery
Battery Type: Sealed Lead-Acid
Typical Recharge Time: 14 Hrs. (90% Charged)
User Replaceable: Yes
Battery Quantity: 1
Battery Size: 12V/7.2Ah

DC Output
Continuous Power Capability:  
Output Power Max: 30 W < 5 sec.
Efficiency (at Full Load):
  • > 80% (Line Mode)
  • > 90% (DC Mode)
Surge Protection & Filtering
Lightning / Surge Protection: Yes (6kV @ 8/20μs) per IEEE C62.41.2 and GR-1089

Warning Diagnostics
Audible Indicator: Utility Failure
Low Battery
LED Indicators:
  • Replace Battery
  • Mute
  • DC
  • System Status
Management
Auto-Charge: Yes (Thermally Compensated)
Communication Interface:
  • On Battery
  • Replace Battery
  • Missing Battery
  • Low Battery
Physical
Dimensions - L×W×D (cm): 16.7 × 19 × 8.3 cm
Weight (kg): 3.03 kg

Environmental
Operating Temperature: -4° – 113 °F (-20 – 45 °C)
Operation at 50 °F (122 °C) with Derating – 18W
Operating Humidity: 0 – 95% (non-condensing)
Maximum Operating Elevation: 10,000 ft (3,000 m)
Maximum Storage Elevation: 50,000 ft (15,000 m)
Storage Temperature: -4° – 113 °F (-20 – 45 °C)

Certifications
Compliance: UL60950-1 2nd Edition
FCC Part 15 Class B
CISPR 22 Class B

Variants
North America (NEMA 1-15): CSN27U12V
European Schuko (CEE 7): CSN27U12V-SC2
Australian/New Zealand (AS/NZS): CSN27U12V-AZ2
United Kingdom (BS 1363): CSN27U12V-UK2