PLAY:1 Network Audio Player

  • Mini. Fits in any space, fills any room.
  • Mighty. Surprisingly rich sound despite its size.
  • Humidity resistant. Perfect for the bathroom (or backyard).
  • Two PLAY:1s work as Sonos home theater rear speakers.
  • Wall or stand mountable.
Small is beautiful.

PLAY:1 is our smallest speaker. It’s a perfect fit for bookshelves, counters, and other snug places. So now you can enjoy great-sounding music anywhere.

Set up over Wifi.

Plug in. Connect. Stream without interruptions or interference.

Start in any room. Add on.

Play different songs in different rooms. Or the same song everywhere.

Control with one app.

Pick a room. Pick a song. Hit play.

Never obsolete.

Software updates mean the product you buy today will be even better tomorrow.

Sounds bigger than it looks.

Wonder where all that sound is coming from? The technical answer—from a pair of Class-D amplifiers and custom-built drivers, all meticulously tuned to the speaker’s unique acoustic architecture.

Humidity resistant.

We built PLAY:1 humidity resistant so you can enjoy your favorite songs in music-starved places like bathrooms and outdoor patios. All you need is WiFi access and a place to plug it in. Just remember, it’s not waterproof or weather resistant.

One app. Complete music control.

The Sonos app helps you quickly search through all your services to track down favorite music, send it to different rooms, and adjust the volume and other settings. You don’t even have to be in the same room. And if your friends have the Sonos app, they can do the same.

Over 30 music streaming services available.

Sonos plays everything–the most popular streaming services, on-demand Internet radio, your favorite podcasts and audiobooks, your go-to collection of downloads–whatever you love to listen to.

Trueplay, custom speaker-tuning for your PLAY:1.

Sonos uses Trueplay tuning to make sure you get the very best sound out of your PLAY:1. No matter where you put it.

Stereo pair with another PLAY:1

Get two PLAY:1s and turn each speaker into separate left and right channels for wider, bigger, and deeper stereo sound.

Manufacturer Part Number
PLAY1US1
EAN/UPC
0878269000273,878269000273,0878269000303,878269000303
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Two Class-D digital amplifiers perfectly tuned to match the speaker drivers and acoustic architecture.
One tweeter creates a crisp and clear high-frequency response.
One mid-woofer ensures you’ll hear the faithful playback of mid-range vocal frequencies plus deep, rich bass.
Adjustable bass and treble controls let you customize your sound by individual room or groups of rooms.

Physical

Dimensions - H x W x D
6.36 x 4.69 x 4.69 in. (161.45 x 119.7 x 119.7 mm).
Weight
4.08 lbs. (1.85 kg).
Product finish
White with light metallic grille; black with graphite grille.
Top-panel buttons & lights
Volume and Play/Pause buttons.
LED indicates Sonos component status and mute status.
Threaded mount
1/4 in. (6.35 mm) / 20-threaded mounting socket. Works with standard wall mounts and speaker stands.

Power & Networking

Power supply
Auto-switching 100-240 V, 50-60 Hz AC universal input.
WiFi, not Bluetooth
Connects to your home WiFi network with any 802.11b/g, 2.4 GHz broadcast-capable router for uninterrupted wireless streaming.
Ethernet port
One 10/100 Mbps Ethernet port. Wire directly to your router to operate your Sonos if WiFi is unstable, or use the Ethernet port to provide Internet accessibility to non-wireless devices if you’re using BOOST setup.

Contents

Sonos PLAY:1, power cord, flat Ethernet cable, Sonos QuickStart Guide, and Legal/Warranty information.