Desktop Hard Drive Enclosure with Hot-Swap Encrypted Drives

HotDock Secure

Government agencies, digital cinemas, and SMB organizations that need secure, high-quality, external drive enclosures to store, transport, and protect their sensitive data rely on the DataPort® HotDock Secure.

The DataPort 10 HotDock Secure includes hardware-based AES 256-bit encryption that offers affordable, military-grade removable enclosures. Encrypt/decrypt an entire hard drive with the hardware processor that delivers both high speeds and performances. This hardware-based encryption provides a straightforward interface.

Encrypt your drives easily with a mini-USB encryption port conveniently located on the face of the receiving frame. When the encryption key is stored in a safe place, you protect your data if the drive is lost or stolen. Each SecureDock™ includes three identically pre-coded security keys.

The aluminum frames and carriers dissipate heat while ensuring the ultimate safety your data. Each carrier is equipped with CRU’s patented Temperature Controlled Cooling System (TCCS™), and an audible alarm will notify you if the drives begin to overheat so that you can prevent data loss or drive malfunction/damage.

This external enclosure includes USB 3.0/2.0 interfaces and an eSATA port. All adapters and cables are included.

Power on your drive with the keylock, and LEDs will notify you of power, drive, encryption key errors, and encryption activity.

Manufacturer Part Number
36200-3099-0000
EAN/UPC
0673825421697,673825421697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: HotDock Secure

Host (I/O) Ports:

  • (1) USB 3.0: up to 5 Gbps
  • (1) eSATA: up to 1.5 Gbps
Drive Types Supported: SATA 3.5" drives

SATA Speed: 1.5G

Insertion Rating: up to 30,000 carrier insertions

Number of bays: 1

Lockable Bays: Yes

Number of LEDs: 4

Description of LEDs: Power, drive activity, encryption key valid/invalid

Construction material(s): Rugged all-metal construction

Power switch: 2 position: On / Off

Dimensions: 11.10" x 6.77" x 2.40" (282mm x 172mm x 61mm)

Compliancy: FCC, CE, RoHS

Warranty: CRU provides a 2-year limited warranty for this product.

Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.