Outdoor Omni Directional Flat Digital TV Antenna

Designed for the most challenging reception environments! This antenna has patented technology that simplifies installation and no special orientation required. The superior construction and materials withstand tough outdoor conditions.

Manufacturer Part Number
ANT800F
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Range (Distance) : 60 miles
Included : Antenna, amplifier, power, mounting hardware
Dimensions : 14.1H x 15.7W x 4.50D
Weight (Kg/lb) : 5.70 lb