Maintenance Kit - Phaser 3610, WorkCentre 3615

Simple to install and replace, the Xerox maintenance kit will keep your printer operating flawlessly. Xerox, ensuring superior print quality, reliability, and performance, guarantees the streamlined technology and exceptional design of this maintenance kit.

Manufacturer Part Number
115R00084
EAN/UPC
0095205973143,095205973143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Compatible Products:

  • Phaser™ 3610,
  • WorkCentre™ 3615,
  • WorkCentre 3655
UPC Code: 095205973143
Capacity: 200,000

Shipping Information
  • Length (packaged): 15.67 in: 39.8017 cm
  • Width (packaged): 7.91 in: 20.0913 cm
  • Height (packaged): 6.18 in: 15.6971 cm
  • Weight (packaged): 3.92 lb: 1.7781 kg