GV-FD3410 3MP H.264 3x Zoom WDR Pro IR Fixed IP Dome

The GV‐FD3410 is an indoor camera designed with 3‐axis mechanism for easy and flexible installation. The camera allows the user to remotely adjust the zoom and focus through the Web interface with its motorized varifocal lens. Equipped with WDR Pro, the camera  can process scenes with contrasting intensity of lights and produce clear image.

Manufacturer Part Number
84-FD34100-001U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1/3.2" progressive scan CMOS
  • Dual streams from H.264 and MJPEG
  • Up to 20 fps at 2048 x 1536
  • 3-axis mechanism (pan / tilt / roll)
  • Motorized varifocal lens for remote focus/zoom adjustment
  • Intelligent IR
  • Two-way audio
  • One sensor input and alarm output
  • TV-out support
  • Built-in micro SD card slot (SD/SDHC) for local storage
  • NAS Recording
  • Recording assigned by GV-Edge Recording Manager (Windows, Mac version)
  • DC 12V / AC 24V / PoE (IEEE 802.3af)
  • Wide Dynamic Range Pro (WDR Pro)
  • Defog
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • Day and night function (with removable IR-cut filter)
  • IP address filtering
  • Supports iPhone, iPad, Android & 3GPP
  • 31 languages on Web interface
  • ONVIF (Profile S) conformant