Mobile scanner easily scans documents, photos, ID cards and more so it's ideal for the desktop or on the go. Scan 8-1/2" x 32" documents to plastic cards at up to 8 pages per minute in color or black/white. High-precision scanning offers an optical resolution of up to 600 dpi. Perfect for scanning receipts, news articles, handwritten notes, school papers, photos, recipes and more. Convenient, lightweight scanner weighs less than a pound and, at under 12" in length, fits inside briefcases or computer bag. Power with the included USB cable. DS620 Mobile Color Page Scanner is compatible with a PC, Mac and Linux. Software suite is included.
Note:
Scanner Type
Single CIS
Standard Interfaces
Hi-speed USB 2.0
Paper Input Capacity
1 sheet
Document Size (minimum)
2.2” (W) x 3.5” (L)
Document Size (maximum)
Up to 8.5” (W) x 32” (L)
Plastic Card Sizes (min./max.)
1.57” x 1.57” / 3.4” x 3.4”
Scanning Speed*
8ppm (color and mono)
Scan Resolution (maximum)
Optical: Up to 600 x 600 dpi
Interpolated: Up to 1200 x 1200 dpi
Color Bit Depth
48 bit int./ 24 bit ext.
Grayscale Bit Depth
16 bit int./ 8 bit ext.
Scan To Capability
File, Image, OCR, Email, FTP, Shared Folder,
Print^
Operating Systems Compatibility
Windows®: Windows® 8, Windows® 7,
Windows Vista®, Windows® XP (Home &
Professional)
Mac®: Mac® OS X v10.6.x, v10.7.x, v10.8.x
Linux®
Power Consumption
Approx. 2.5W (Scanning)
Approx. 1.0W (Ready Mode)
Included Software
Nuance™ PaperPort™ 12 SE (Windows®),
Presto!® PageManager® 9 (Mac®),
Presto!® BizCard® 6, DSmobileCapture,
and Button
Manager V2 (Windows®)
TWAIN Compliant
Yes (TWAIN driver included)
Warranty
1-year limited warranty