Elite CFE-01-F20 Cutlery Set

European in flavor yet universal in appeal, Cuisinart Elite™ Flatware adds grace and style to any meal. Made to the renowned quality standards of Cuisinart, these solid yet comfortable continental size pieces are hand-crafted of the finest heavy-gauge stainless steel and finished with the utmost care. In a multitude of precisely realized designs, reflecting a wide array of sophisticated style preferences, each piece bears a distinctive hallmark “C” for Cuisinart.

Manufacturer Part Number
CFE-01-F20
EAN/UPC
0086279064011,086279064011
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MC Quantity: 3
  • MC Weight: 6.82
  • MC LWH: 2.50" x 15.75" x 12.50"