Signature 4GB DDR3 PC3-10600 (1333MHz) CL9 DIMM

Patriot Memory’s Signature Line DDR3 Non-ECC Unbuffered memory delivers the quality, reliability and performance expected for today’s computer needs. These 4GB modules are designed to run at PC3-10600 (1333MHz) at CAS 9 latency timings. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory’s Signature memory modules are a perfect system upgrade option.

Manufacturer Part Number
PSD34G133381
EAN/UPC
0815530015178,815530015178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

• PC3-10600 (1333MHz) dual Data Rate
• 240-Pin Dual in-line memory module
• Non-ECC Unbuffered
• 1 Rank module
• 7.8US Refresh Interval (8192 CYCLES/64MS)
• 1.5V Power Requirement