Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Dimensions
- 6.75" (H) x 8.5" (W) x 2.75" (D)
- 17.15 cm (H) x 21.59 cm (W) x 6.03cm (D)
Weight Power - Input: 120240 VAC 50/60 Hz
- Output: 12VDC 2A
Interfaces - 1x RJ11 VDSL2/ADSL2+
- 1 x RJ45 Gigabit Ethernet WAN
- 4 x RJ45 10/100-Base-TX Ethernet LAN
- 2 x USB Host 2.0
- 1 x Reset Button
- 2 x 802.11b/g/built-iantennae
- 1 x ON/OFF Power Button
- 1 x WiFi On/Off Button
- 1 x WPS Button
Wireless Support - IEEE 802.11b/g/n
- Frequency: 2.4GHz
- Antenna configuration: Built-iMIMO
- 4 SSIDs
- 128 Clients
- WPS (Wireless Protected Setup) buttoor pin
- 802.1x, WEP, WEP2, WPA; WPA2; TKIP; AES;
- 802.11i
- HiddeSSID
- WDS Bridge
- WMM for advance Quality of Service
Standards Support - ADSL/ADSL2/ADSL2+
- VDSL2 profiles 8a/b/c/d, 12a/b, 17a and 30a
- Ethernet Interface
- IEEE 802.3/802.3u compliant
- 10/100Mbps operation
- Half/full duplex operation
- IEEE 802.3u clause 28-auto negotiation
- Flow Control
- Auto MDI/MDIX
- IP Multicast and IGMP snooping
- Routing
- Static routes
- Dynamic routes: RIPv1 or RIPv2
- PPP client
- IGMP proxy
- DHCP server and client
- Firewall
- SPI firewall
- Access control list bsed oIP Address and
- Port forwarding, virtual server
- Support for one DMZ host
- ALG supports including FTP, TFTP, PPTP, L2TP, and SIP
Protocol Support
- ADSL/ADSL2/ADSL2+
- ANSI T1.413 (Full Rate ADSL)
- ITU G.992.1 (DMT)
- ITU G.992.2 (G.lite)
- ITU G.992.3 (ADSL2)
- ITU G.992.5 (ADSL2+)
- ITU G.994.1 (G.hs)
- ITU G.997.1
- Annex L
- Annex M
- Phy R
- Support up to 8 PVC's
- RFC 1483/2684 (Bridged/Routed Ethernet over ATM)
- VDSL2
- ITU-T G.993.1 (VDSL1)
- ITU-T G.993.2 (VDSL2)
- ANSI T1-424
- ETSI TS 101 270-1
- ETSI TS 101 270-2
- ITU-T G.994.1 (G.hs) based hand shaking
- PhyR
- G.INP
- G.Vector
- IEEE 802.1d
- IEEE 802.1q
- IEEE 802.1p
- IEEE 802.3 ab
- IEE 802.3ah
Management - Local Management via Web/HTTP
- TR-069 Remote Management
- SNMP GETs, SETs and TRAPs for four groups in
- MIB-II
- Embedded Syslog
- Firmware upgrade using HTTP, FTP, TFTP,
- TR-069
- Command line Interpreter (CLI)
- Multiple admin/user access
Regulatory Compliance - FCC Part 15/68
- UL/ETL
- Industry Canada
- CE
- VCCI
- RoHS Compliant
- UL-60950-1
Operating Requirements - Operating Temperature: 0º C 40º C
- Operating Humidity: 5% 95%
- (non-condensing)
- Storage Temperature: -20º C 70º C
- Storage Humidity: 5% 95% (non-condensing)