Presenting four display images at a time, the DMS-01Q display stand keeps multiple tasks under control efficiently, especially when facing a mass of information. Smart cable management keeps the desk clean and concise. To create comfortable working environment and last for long, the DMC-01Q is designed with ergonomics and quality materials.
Note:
Mounting VESA Standard 75 x 75 mm / 100 x 100 mm
Loading Weight Capacity 8 kg (17.6 lbs) per hinge
Adjustment
(Mounting Bracket)
Rotate
Swivel
Tilt
360°
- 20° ~ + 20° per hinge
- 20° ~ + 20° per hinge
Exterior Material
Colour
Steel, Aluminium alloy, Plastic
Black & Silver
Dimensions Net (W x H x D)
Packing (W x H x D)
672 x 730 x 240 mm
(26.5” x 28.7” x 9.4”)
479 x 184 x 275 mm
(18.9” x 7.2” x 10.8”)
Weight Net Weight
Gross Weight
5.8 kg (12.9 lbs)
6.5 kg (14.3 lbs)
Packing 1 Carton
1 Pallet
3 sets
72 sets