Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor:
- Supports the Intel® 4th generation Core™ i7 / Core™ i5 / Core™ i3 processors with Socket 1150
- Supports Intel 22nm Hi-K CPU
- Max 95w
Notes:Please check our CPU compatibility table for full details
Chipset: Front Side Bus: Memory: - 2* dual-channel 1600MHz DDRIII slots, up to 32GB
VGA on Die: - Intel® HD Graphics, support VGA,DVI display interface
Expansion Slots: - 1* PCIe 3.0 x16 slot
- 2* PCIe x1 slot
- 1* PCI bus slots
IDE: Serial ATA(SATA)/RAID: Audio: LAN: IEEE1394:
Back Panel I/O Ports: - 1x PS2 keyboard port
- 1x PS2 Mouse port
- 1x DVI port
- 1x VGA port
- 1x Serial port
- 2x USB 2.0 ports
- 2x USB 3.0 ports
- 1x RJ45 port
- 1x 3-port audio jacks
Internal I/O Connectors: - 1x ATX 24-Pin power conn
- 1x 4-pin ATX 12V power conn
- 1x 4-pin CPU FAN header
- 1x 4-pin System FAN header
- 1x Front pannel header
- 1x Front Audio header
- 1x Serial header
- 1x Parallel header
- 1x TPM header
- 4x SATA3 conn
- 2x USB2.0 headers
- 1x USB3.0 header
- 1x Intruder Alarm header
- 1x Speaker header
- 1x CLR_CMOS header
BIOS Features: - 64Mb flash EEPROM w/ LAN boot PnP, ACPI, WfM, DMI 2.0
Support CD: - Drivers, Adobe Reader, SuperUtilities, Norton Internet Security
Standards/Manageability:
Special Features: Form Factor: - mATX form factor 9.6 inch x 7.0 inch