The CPUAC600 Universal Power Adapter with can be used as a replacement or spare DC power adapter for electronics such portable DVD players and other A/V products, tablets, and many other electronics devices. The CPUAC600 with 600mA supports voltages of 3V, 4.5V, 6V, 7.5V, 9V, and 12V with both positive and negative polarity settings. Seven (7) adapter tips assure compatibility with most popular electronics. The CPUAC600’s convenient folding AC plug makes it easy to carry in a brief case, back pack, or luggage. The 5FT cord provides flexibility to where you operate your electronics.
Note:
General:
Type: Universal Power Adapter
Input:
Voltage: 100Vac - 120Vac
Plug Type: NEMA 5-15R
Plug Style: Folding
Output:
Output Power: 1300mA
Output Voltage (Selectable): 3V, 4.5V, 5V, 6V,7.5V, 9V, 12Vdc
USB Charge Port - Total: 1
USB Charging Amperage: 2.1A
Adapter Tips (Qty.): 7
Output Cord Length (ft.): 5
Indicators:
Indicators: Power on
Physical:
Color: Black
Form Factor: Slimline
Enclosure Construction: ABS
Dimensions (WxHxD) (in.): 2.3 x 3.7 x 1.3
Weight (lbs.): 0.26
Shipping Dimensions (WxHxD) (in.): 6 x 7.5 x 2.2
Shipping Weight (lbs.): 0.44
Environmental:
Operating Temperature: 32°F to 95°F / 0°C to 35°C
Operating Relative Humidity: 0% - 95% non-condensing
Storage Temperature: 5°F to 113°F / -15°C to 45°C
Maximum Operating Elevation: 10,000 ft / 3,000 m
Maximum Storage Elevation: 50,000 ft / 15,000 m
Certifications:
Environmental: RoHS Compliant
Warranty:
Product Warranty: 1 Year Limited