PX12-400R Network Storage Array Server Class

The LenovoEMC™ px12-400r Network Storage Array offers high end, enterprise-class network storage features at price points suited for smaller businesses. Powered by LenovoEMC™ storage technology, the px12-400r is ideal for production data stores, server virtualization, backup-to-disk target and video surveillance. The px12-400r is available in diskless, partially populated or fully populated configurations from 0TB to 48TB in a single array. The px12-400r provides the superior features and reliability that you need for your mission critical data and with built-in McAfee®VirusScan® Enterprise, your data is safe from viruses and other malicious threats. The px12-400r includes many enterprise-class features such as Integrated Virtualization Extensions (IVX), Snapshot backup, the EMC Atmos Cloud Connector, EMC Avamar data deduplication as well as device-to-device data replication to ensure data integrity at both the source and the replication target. Businesses will appreciate extremely high throughput with quad-Gigabit Ethernet connectivity and an Intel®Core i3 Processor plus link aggregation (port bonding), Server Class hard drives, and the option of solid state drives.

Manufacturer Part Number
70C89001WW
EAN/UPC
0887942375485,887942375485
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DescriptionLenovoEMC px12-400r Network Storage Array
Form Factor: 2U form factor; supports up to 12 3.5" SATA HDDs (trays included)
Processor: Intel Core i3-3220 processor
Memory:4GB DDR3
Ethernet:

  • 4 10/100/1000 Mbps Ethernet ports (RJ45 connector)
  • Support for 1x 10GbE through optional 10GbE PCI card (sold separately)
Configurations: 4-drive or 12-drive configurations include SATA-II Server-Class 7200rpm hard drives
RAID Support:
  • RAID 1, 10, 5, 6, hot spare; automatic RAID rebuild and hot swap
  • RAID 0 and JBOD mode available
  • Note: RAID/storage pool should be the same capacity, speed, and manufacturer. Mixing different types of drives may result in unpredictable behavior.
Power Consumption:
  • Max: 190W
  • Min: 55W (drives spun down)
  • Peak: 260W for 10s
  • Note: These values represent a fully loaded device with the highest capacity HDD. Values may differ with other configurations.
iSCSI Support:

Supports both file and block storage pools, 256 hosts maximum with the following parameters - Block storage pools: 32 LUNs maximum per pool; 128 LUNs maximum per device. File storage pools: 256 LUNs maximum per pool; 256 LUNs maximum per device.

Ports:
  • 3 USB 2.0 (one front, two rear)
  • VGA
LAN Standards:
  • IEEE 802.3
  • IEEE 802.3u
AC Voltage: 100-240 VAC, 50-60Hz
Acoustic Noise: 48.5 dBA maximum
Temperature, Humidity, and Altitude:
  • Ambient Temp - Operating: 10° to 35° C; Non-Operating: -40° to 60° C
  • Temp Gradient - Operating: 12° C per hour
  • Humidity (non-condensing) - Operating: 8% to 85% R.H.; Non-Operating: 5% to 95% R.H.
  • Max Wet Bulb - Operating: 26.6° C; Non-Operating: 29.4° C
  • Altitude - Operating: to 7,500 feet; Non-Operating: to 40,000 feet
User Interface Localization: User interface localized for English, French, Italian, German, Spanish, Brazilian Portuguese, Russian, Traditional Chinese, Simplified Chinese, Korean, Japanese, Arabic, Hebrew, Turkish, Swedish, Dutch, and Polish
System Requirements:
  • Available 10/100/1000 Mbps network Ethernet port
  • Internet Explorer 7, Firefox® 3.x, Chrome 9, Safari 4 or later browser
  • Personal cloud and remote access require an internet connection; UPnP compatible router or administrative rights to port forward; 2.5 Mbit/s download, 500Kbit/s upload (not compatible with Active Directory or XP 64 bit)
  • PC Users: Microsoft Windows XP / Vista / 7 / 8
  • Mac Users: Mac OS X 10.6 - 10.8
  • Linux Users: Redhat Enterprise 6, Ubuntu 11, OpenSUSE 11.4, other compatible Linux versions