LaserJet Pro 500 Color MFP M570DW

Drive growth with rapid scanning performance and professional quality colour.

Finish jobs faster, produce high-impact colour, and get set up and connected quickly. Print from your smartphone or tablet with HP ePrint. Easily conserve resources and recycle used cartridges.

  • For business
  • print; scan; copy; fax
  • A4; A5; A6; B5; B6 ; 10 x 15 cm; postcards; envelopes (ISO DL, ISO C5, ISO B5)
  • USB 2.0; Wireless; Ethernet
  • 1'500 - 4'000 pages/month
  • 1 year warranty

Manufacturer Part Number
CZ272A#BAZ
EAN/UPC
0886112935405,886112935405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HP LaserJet Enterprise 500 Color MFP M570dw

Supported Operating Systems:Compatible operating systems
  • Full software installs supported on: Windows 8 (32-bit and 64-bit), Windows 7 (32-bit and 64-bit), Windows Vista (32-bit and 64-bit), Windows XP (32-bit) (SP2 or higher), and Windows Server 2012
    Driver only installs supported on: Windows Server 2008 (32-bit and 64-bit), Windows Server 2008 R2, Windows Server 2003 (32-bit) (SP3 or higher)
    Mac OS X v 10.6, OS X Lion (10.7) & OS X Mountain Lion (10.8)
    Linpus Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package), SuSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3) (supported by the automatic installer)
    HPUX 11 and Solaris 8/9
Processor:Processor speed
  • 800 MHZ

Printer Specifications:Functions
  • Print, copy, scan, fax
Multitasking supported
  • Yes
Automatic paper sensor
  • No
Direct print supported
  • Wireless direct printing
Duplex printing
  • Automatic (standard)
Duty cycle (monthly, A4)
  • Up to 75,000 pages
Recommended monthly page volume
  • 1500 to 4000
Recommended monthly page volume note
  • HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Duty cycle note
  • Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
Envelope feeder
  • No
Paper trays, maximum
  • 3
Paper trays, standard
  • 2
Print colours
  • Yes
Print languages
  • HP PCL 6, HP PCL 5c, HP Postscript Level 3 emulation, PDF (v 1.7), AirPrint™ compatible
Printer management
  • Windows®: HP Device Toolbox, Status Alerts (default install), SNP Alerts (minimum network install), HP Web Jetadmin (download)
    Mac: HP Utility
Print technology
  • Laser
SureSupply note
  • HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. For more information, visit http://www.hp.com/go/SureSupply
    only available with Original HP supplies
    Internet access required.
SureSupply supported
  • Yes
Fonts and typefaces
  • 84 scalable TrueType fonts

Printing Media Handling:Maximum input capacity (sheets)
  • Up to 850 sheets
Envelope input capacity
  • Up to 10 envelopes
Input capacity
  • Up to 350 sheets
Finished output handling
  • Sheetfed
Media type and capacity, ADF
  • sheets: 50
Media type and capacity, tray 1
  • sheets (75 g/m²): 100
    labels, transparencies, cardstock (163 g/m²): 50
    cardstock (216 g/m²): 30
    envelopes: 10
Media type and capacity, tray 2
  • sheets (75 g/m²): 250
    cardstock (163 g/m²), labels, transparencies: 100
Media type and capacity, tray 3
  • sheets (75 g/m²): 500
    cardstock (163 g/m²), labels, transparencies: 200 (optional tray)
Maximum output capacity (sheets)
  • Up to 250 sheets
Output capacity
  • Up to 250 sheets
Standard output capacity (envelopes)
  • Up to 10 envelopes
Standard output capacity (transparencies)
  • Up to 100 sheets
Paper handling input, optional
  • Optional 500-sheet paper tray 3
Paper handling input, standard
  • 100-sheet multipurpose tray, 250-sheet input tray 2, 50-sheet Automatic Document Feeder (ADF)
Paper handling output, standard
  • 250-sheet face-down output bin

Supported Printing Media:Recommended media weight (duplex)
  • 60 to 163 g/m²
Media sizes, custom
  • Tray 1: 76 x 127 to 216 x 356 mm
    Tray 2: 148 x 210 to 216 x 297 mm
    Optional 500-sheet Tray 3: 148 x 210 to 216 x 356 mm
    Automatic two-sided printing unit: 148 x 210 to 216 x 356 mm
Standard media sizes (duplex)
  • A4
    A5
    B5 (JIS)
Media sizes supported
  • Tray 1: A4
    A5
    A6
    B5 (JIS)
    B6 (JIS)
    10 x 15 cm
    postcards (JIS single, JIS double)
    envelopes (ISO DL, ISO C5, ISO B5)
    Tray 2, optional Tray 3: A4
    A5
    B5 (JIS)
    Automatic two-sided printing unit: A4
    A5
    B5 (JIS)
Media size, tray 1
  • A4
    A5
    A6
    B5 (JIS)
    B6 (JIS)
    10 x 15 cm
    postcards (JIS single, JIS double)
    envelopes (ISO DL, ISO C5, ISO B5)
Media size, tray 2
  • A4
    A5
    B5 (JIS)
Media size, tray 3
  • A4
    A5
    B5 (JIS)
Media types
  • Paper (bond, brochure, coloured, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, transparencies, labels, envelopes
Media weights, supported ADF
  • 60 to 90 g/m²
Media weight, supported
  • Tray 1: 60 to 216 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
    Tray 2: 60 to 163 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
    Optional Tray 3: 60 to 176 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
    Automatic two-sided printing unit: 60 to 163 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
Media weight (tray 1)
  • 60 to 216 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
Media weight (tray 2)
  • 60 to 163 g/m² (plain paper), 105 to 220 g/m² (glossy paper)
Media weight (tray 3)
  • 60 to 176 g/m² (plain paper), 105 to 220 g/m² (glossy paper) (optional 500-sheet tray)

Print Area:Maximum print area
  • 210.9 x 350.6 mm
Bottom margin (A4)
  • 5 mm
Left margin (A4)
  • 5 mm
Right margin (A4)
  • 5 mm
Top margin (A4)
  • 5 mm

Print Resolution:Print quality black (best)
  • Up to 600 x 600 dpi
Print quality black (normal)
  • Up to 600 x 600 dpi
Print quality color (best)
  • Up to 600 x 600 dpi
Resolution technology
  • HP ImageREt 3600

Print Speed:Print speed duplex (A4)
  • Up to 27 ipm
Print speed black (normal, A4)
  • Up to 30 ppm
Print speed colour (normal, A4)
  • Up to 30 ppm
Print speed footnote
  • Measured using ISO/IEC 24734, excludes first set of test documents. For more information see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.

Print Time:First page out black (A4, ready)
  • As fast as 10.5 sec
First page out color (A4, ready)
  • As fast as 10.5 sec

Copier Specifications:Copies, maximum
  • Up to 99 copies
Copy reduce / enlarge settings
  • 25 to 400%
Copier scaling (ADF)
  • 25 to 400%
Copier settings
  • Number of copies
    Reduce/Enlarge
    Ligher/Darker
    Optimise
    Paper
    Multi-page copy
    Collation
    Tray select
    Two-sided
    Draft mode
    Image adjustment
    Set as new defaults
    Restore defaults

Copy Area:Bottom copy margin
  • 4.2 mm
Copy margin left
  • 4.2 mm
Copy margin right
  • 4.2 mm
Copy margin top
  • 4.2 mm

Copy Resolution:Copy resolution (black text)
  • Up to 300 x 300 dpi
Copy resolution (color text and graphics)
  • Up to 300 x 300 dpi
Copy resolution (black graphics)
  • Up to 300 x 300 dpi

Copy Speed:Copy speed (black, normal quality, A4)
  • Up to 30 cpm
Copy speed (colour, normal quality, A4)
  • Up to 30 cpm

Scan Resolution:Scan resolution, hardware
  • Up to 300 x 300 dpi (colour and black & white, ADF)
    Up to 1200 x 1200 dpi (black & white, flatbed)
Scan resolution, optical
  • Up to 300 x 300 dpi (colour and black & white, ADF)
    Up to 1200 x 1200 dpi (black & white, flatbed)

Fax Specifications:Auto redial
  • Yes
Auto fax reduction supported
  • Yes
Broadcast locations
  • 120
Faxing
  • Yes
Fax delayed sending
  • Yes
Fax forwarding
  • Yes
Junk fax barrier
  • Yes
Fax memory
  • Up to 250 pages
PC interface supported
  • Yes, PC fax send only
Polling
  • Yes (receive only)
Remote retrieval
  • No
Distinctive ring detection supported
  • Yes
Speed dials, maximum number
  • Up to 120 numbers
Telephone handset supported
  • No
Fax telephone mode supported
  • Yes

Fax Resolution:Fax resolution
  • Up to 300 x 300 dpi
Resolution (black photo grayscale)
  • 300 x 300 dpi
Fax resolution black
  • 203 x 196 dpi
Resolution (black and white, standard mode)
  • 203 x 98 dpi
Resolution (black and white, superfine mode)
  • 300 x 300 dpi (no halftone)

Fax Speed:Fax transmission speed
  • 33.6 kbps
Fax note
  • Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.

Cartridges and Printheads:Page yield footnote
  • Declared yield value in accordance with ISO/IEC 19798 in continuous printing. Actual yields vary considerably based on images printed and other factors. For more information visit: hp.com/go/learnaboutsupplies
Number of print cartridges
  • 4 (1 each black, cyan, magenta, yellow)

Memory:Memory, standard
  • 256 MB
Memory, maximum
  • 256 MB
Memory upgrade
  • Not expandable

Display Specifications:Display
  • 8.89 cm touchscreen, LCD (colour graphics)

Multimedia and Input Devices:Fax phone TAM interface supported
  • Yes
Resolution
  • Up to 300 x 300 dpi (colour and black & white, ADF)
    Up to 1200 x 1200 dpi (black & white, flatbed)

Connectivity and Communications:Ports
  • 1 Hi-Speed USB 2.0
    1 Host USB
    1 Gigabit 10/100/1000T Ethernet
    1 WiFi 802.11 b/g/n
    2 RJ-11
Network protocols, supported
  • as CZ271A plus Wireless: 802.11 b/g/n, WPA2-PSK, WPA2-Enterprise, WPS, Apple AirPrint™, HP Wireless Direct Print
Modem
  • 33.6 kbps
Network ready
  • Standard (built-in Gigabit 10/100/1000T Ethernet, WiFi 802.11 b/g/n)
Network capabilities
  • Via built-in Gigabit 10/100/1000T Ethernet
    Wireless 802.11 b/g/n
Plug and play
  • Auto Wireless Connect
    HP Smart Install
Wireless capability
  • Yes, built-in WiFi 802.11 b/g/n
Mobile printing capability
  • HP ePrint, Wireless Direct printing, Apple AirPrint™, Mopria-certified, Business Applications
Connectivity, standard
  • 1 Hi-Speed USB 2.0
    1 Host USB
    1 Gigabit 10/100/1000T Ethernet
    1 WiFi 802.11 b/g/n
    1 RJ-11 (Fax)
    1 RJ-11 (Phone only)
HP ePrint capability
  • Yes

Battery and Power:Power
  • Input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 A
Power supply type
  • Built-in power supply
Power consumption
  • 605 watts (printing), 440 watts (copying), 52 watts (ready), 8.1 watts (sleep), 0.3 watts (off). Typical Electricity Consumption (TEC): 3.259 kWh/Week.
Power consumption footnote
  • Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.

System Requirements:Minimum system requirements for Macintosh
  • Mac OS X Mountain Lion (v 10.8), OS X Lion (v10.7x), v10.6x
    1 GB free hard disk space, CD-ROM/DVD-ROM or Internet, USB
Minimum system requirements
  • Windows 8, Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit): 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB RAM (32-bit) or 2 GB RAM (64-bit), 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port
    Windows XP (32-bit) SP2: Pentium® 233 MHz processor, 512 MB RAM, 400 MB free hard disk space, CD/DVD-ROM or Internet, USB or Network port

Security Management:Security management
  • Wireless: WEP (128 bit), WPA/WPA2 - Personal (AES, TKIP), WPA/WPA2 - Enterprise (EAP-TLS, PEAP, LEAP)
    Embedded Web Server: password-protection, secure browsing via SSL/TLS
    Network: enable/disable network ports and features, SNMPv1 community password change, SNMPv3, 802.1x, Firewall, Access Control List
    HP ePrint: HTTPS with certificate validation, HTTP Basic Access Authentication, SASL authentication

Software and Applications:Software included
  • Windows®: HP Installer/Uninstaller, HP PCL 6 print driver, HP WIA Scan Driver, HP TWAIN Scan Driver, HP Scan, HP Fax Setup Wizard, HP Send Fax, HP Fax Print Driver, Status Alerts, HP Update, DXP
    Mac: HP Installer/Uninstaller, HP Postscript driver, HP Scan, HP Setup Assistant, HP Fax Print Driver, HP Utility, HP Firmware Updater
Driver updates
  • Latest supported operating systems and print drivers available at hp.com/go/support
Downloadable software
  • Windows® Full Software Solution
    HP Universal Print Drivers
    HP PrintView
    HP EcoPrint Console
    HP ePrint Mobile Driver
    Mac Software Solution
    Linux Software Solution
    Unix® Print Driver

System Components:Control panel
  • 8.89 cm intuitive touchscreen control panel with colour graphic display
    Buttons (Home, Cancel, Help, Right/Left Arrows, Back)
    LED indicator lights (Ready, Error, Wireless)

Weights:Weight
  • 40.8 kg
Package weight
  • 45.9 kg

Advanced Features:Energy savings feature technology
  • HP Auto-On/Auto-Off Technology
    Instant-on Technology
    Instant-on Copy
Fax smart software features
  • Permanent fax memory backup, auto fax reduction, auto redialing, delayed sending, fax forwarding, TAM interface, polling, junk barrier, distinctive ring detection, cover page wizard, block fax, billing codes, save and load, poll receive, fax activity reports, dial prefix setting, print fax log
Printer smart software features
  • HP ePrint, Apple AirPrint™, Wireless direct printing, Mopria-certified, Smart Install, HP Auto-On/Auto-Off technology, simplified control panel, compact design
Scanner advanced features
  • Scan to e-mail
    Scan to network folder (stand alone solution)
    Scan to Cloud
    Scan to USB

Scan Speed:Scan speed duplex (normal, A4)
  • Up to 35.5 ipm (black & white), up to 13.5 ipm (colour)
Scan speed footnote
  • Scan speed measured from ADF with default settings (save to PDF). Exact speed varies depending on the system configuration and document complexity.
Scan speed (normal, A4)
  • Up to 19.5 ppm (black & white), up to 14 ppm (colour)

Scanner Specifications:Bit depth
  • 24-bit (8-bit for colour duplex scan)
Automatic document feeder capacity
  • Standard, 50 sheets
Duplex ADF scanning
  • Yes, dual head duplexing, colour scan
Color scanning
  • Yes
Scan file format footnote
  • HP Scan software included in the box - file formats supported through software running on a PC
Native scan file format
  • PDF, JPG
Software scan file format
  • Windows: JPG, BMP, PDF, TIFF, PNG, RTF
    Mac: JPG, TIFF, PNG, PDF, searchable PDF, RTF, TXT
Levels of grayscale
  • 256
Scan input modes
  • From PC: Solution Center Lite (Windows Vista®, Windows® XP) or Device Stage (Windows® 7)
    TWAIN-compliant or WIA-compliant software
Scan size (ADF), maximum
  • 216 x 356 mm
Scan size (flatbed), maximum
  • 216 x 297 mm
Scan size ADF (minimum)
  • 127 x 177 mm
Scan size flatbed (minimum)
  • Any size smaller than A4
Scan technology
  • Contact Image Sensor (CIS)
Twain version
  • Version 1.9
Scanner type
  • Flatbed, ADF
Rack and Power Specifications:Number of users
  • 5-15 Users
Typical electricity consumption (TEC) number
  • 3.259 kWh/Week

What's in the box
  • HP LaserJet Pro color MFP M570dw
    Includes Built-In Automatic Two-Sided Printing
    Built-In 10/100/1000T Gigabit Ethernet
    Wireless 802.11 B/G/N
    Hp Black Laserjet Toner Cartridge (~5500 Pages), Cyan, Magenta And Yellow Toner Cartridges (~6000 Pages)
    Printer Documentation And Software On Cd-Rom
    Installation Guide, Support Flyer, Warranty Card
    Power Cord
    Fax Cable
    Usb Cable
Digital Sender Specifications:Digital sending standard features
  • Scan to e-mail with LDAP e-mail address lookup

Dimensions:Minimum dimensions (W x D x H)
  • 515 x 500 x 538 mm
Package dimensions (W x D x H)
  • 733 x 644 x 730 mm

Warranty:Warranty
  • One-year, on-site limited warranty. Warranty and support options vary by product, country and local legal requirements.