UTM 100 Network Security/Firewall Appliance

Unified protection for small business networks

  • Entry level UTM Get all features you need to protect your business. Start with our affordable BasicGuard bundle and grow as needed.
  • Seamless upgrade Use the same hardware to upgrade to an advanced Sophos UTM feature set or to a faster model at any time in just a couple of clicks.
  • Easy management You can manage all settings using a web-based GUI. There’s no need to use a command line or third-party software.
  • Built-in reporting Easily see system status, detected malware and monitor how resources are being used.
  • All the protection you need Sophisticated network, email, web and wireless security. And the option to manage endpoints too.
  • Secure remote access Let offices and mobile workers connect securely with VPN.

Manufacturer Part Number
BG101CSUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Interfaces:

  • Ethernet intertfaces: 4x Gigabit Ethernet
  • I/O ports: 2x USB, 1x COM (RJ45), 1x VGA
  • LED display: Power, HDD, 4x LAN
  • Power supply: DC: 12V/AC: 100-240V, 50-60 Hz, maximum 1.6A
Physical specifications:
  • Mounting: Desktop or wall (rack mount kit available)
  • Dimensions (WxHxD): 210x44x145 mm
  • Weight: 1.15kg/2.53 lbs
  • Power consumption: 7.15/35.96W
  • Operating temperature: 5-35°C (operating, 0-70°C (storage)
  • Humidity: 20-90% (operating, 5-95% (storage), non-condensing
Safety regulations:
  • Certifications: CE, FCC Class B, CD, VCCI, C-Tick, UL