DAGE1240-3MS is an external 12-bay SAS/SATA disk array storage tower. It provides users a most big storage capacity for up to 12 hard drives for RAID configurations. This external tower is designed with high quality SFF8088 connectors. Ball bearing 80mm cooling fans offer long lasting and enhanced thermal cooling solution.
Note:
Model Number: DAGE1240-3MS
RoHS Compliance Version: Yes
Host Interface: 3x miniSAS (SFF8088)
HDD Interface: 2.5" & 3.5" SAS I/II & SATA I/II/III
Hotswap 3.5": 12
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 500
Raid Level: Configured by Host Controller
Cooling Fan: 4x80mm
Ordering Information
(Part Number): Black HDD Handle:DAGE1240BK-3MS
Blue HDD Handle:DAGE1240BL-3MS
Red HDD Handle:DAGE1240RD-3MS
Silver HDD Handle:DAGE1240SL-3MS
Dimensions (WxHxD): 8.00" x 17.00" x 18.00"
203.2 mm x 431.8 mm x 457.2 mm