DAGE1040M1-PM is an external 10-bay hot-swappable SATA disk array storage tower. It provides users a big storage capacity for up to 10 hard drives for RAID configurations. This external tower is designed with high quality eSATA (Port Multiplier) connectors. Ball bearing 80mm cooling fans offer long lasting and enhanced thermal cooling solution. DAGE1040M1-PM provides maximum storage and performance to high density storage system.
Note:
Model Number: DAGE1040M1-PM
RoHS Compliance Version: Yes
Host Interface: 2x eSATA-Port Multiplier
HDD Interface: 2.5" & 3.5" SATA I/II/III
Hotswap 3.5": 10
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 300
Raid Level: Configured by Host Controller
Cooling Fan: 4x80mm
Ordering Information
(Part Number): Black HDD Handle:DAGE1040M1BK-PM
Blue HDD Handle:DAGE1040M1BL-PM
Red HDD Handle:DAGE1040M1RD-PM
Silver HDD Handle:DAGE1040M1SL-PM
Dimensions (WxHxD): 17.00" x 21.00" x 8.00"
431.8 mm x 533.4 mm x 203.2 mm