The CyberPower CyberShield solution provides cable telephony, wireless local loop (WLL) and fiber to the home (FTTH) providers with a dependable, cost effective local power supply for customer premise(s) equipment (CPE). CyberShield provides the Multiple Service Operator (MSO) with a local powering solution that has lower cost on installation, operation and service than competing power technologies.
CyberShield keeps network communications including telephone up and running during power outages. The unit functions as battery backup supplying continuous 12VDC/48VDC to local power network interface units, cable telephony modems, wireless base stations and fiber to the home interface modules or integrated access devices.
Note:
Specs
Model: CSN27U12V
AC Input
Input Voltage Range: 90Vac – 264Vac
Input Frequency Range : 47 – 70 Hz
Output Ground Reference: Floating Ground
DC Output
On Battery Output Voltage: 12Vdc
Continuous Power Capability : 24W
Output Power Max: 26.4W (< 3 sec)
Efficiency (at 75% Max Load): >80%
Battery
Sealed, Maintenance Free Lead-Acid Battery: 7.2AH/12V x 1
Typical Recharge Time: 14 Hours (90% charged)
Replaceable: Yes
Surge Protection and Filtering
Lightning / Surge Protection: Yes
Warning Diagnostics
Audible Indicator: Utility Failure, low battery
LED Indicators: Battery, Mute, DC, System Status
Management
Auto-Charge: Yes
Communication Interface: On Battery, Replace Battery, Battery Missing, Low Battery
Physical
Maximum Dimensions (H x W x D) (cm): 16.7 x 19 x 8.3
Weight (kg): 3.03
Environment
Operating Temperature: -4°F - 113°F (-20°C - 45°C)
Operating Humidity: 0 - 95% noncondensing within enclosure
Max Operating Elevation: 10,000ft (3,000m)
Max Storage Elevation: 50,000ft (15,000m)
Storage Temperature: -4°F - 113°F (-20°C - 45°C)