
15" Two-Way White Utility/Stage Monitor Loudspeaker System
PRX415M-WH is a portable, fifteen-inch, two-way speaker system designed for either main sound reinforcement or monitoring applications.
Note:
Frequency Range (-10 dB): 55 Hz – 19 kHz
Frequency Response (+3 dB) : 66 Hz – 16 kHz
Coverage Pattern : 90° x 50° nominal
System Sensitivity : 98 dB SPL (1w@1m)
Power Rating, Pink Noise : 300 W / 600 W / 1200 W
(Continuous/Program/Peak)
Rated Maximum SPL : 122 dB SPL cont. (129 dB SPL peak)
Nominal Impedance : 8 ohms
Dimensions (H x W x D) : 650 mm x 429 mm x 457 mm
(25.6" x 16.9" x 18")
Net Weight : 21 kg (46 lbs.)