E1659FWU 16-Inch Class USB-Powered Monitor

16" class USB monitor, 1366 x 768 resolution and folded stand. Landscape or portrait view mode with auto-pivot, built-in DisplayLink Technology.

e1659Fwu is the perfect USB powered portable monitor accessory for laptop and computer. The widescreen monitor receives both power and signal via a single USB cable for plug-and-play connection; it does not require a power cord or VGA cable, and comes with a removable base for maximum flexibility.

Manufacturer Part Number
E1659FWU
EAN/UPC
0685417062485,685417062485,4038986133760
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

15.6"

Aspect Ratio

16:9

Brightness

200 cd/m2

Contrast Ratio (DCR)

500:1

Response Time

8 ms

Max Resolution

1366 x 768 @ 60 Hz

color resolution

.262 million

USB 3.0

1 input(s)

Audio Port

no

Energy Star 6

yes