VGA (HD15) + 3.5mm Single Gang Wall Plate - White

RapidRun is designed to be the standard for in-wall audio/video installations. Using pre-terminated Break-away flying leads and wall plates with an in-wall runner ensures flexible, efficient, high quality connections for all types of equipment, with no field terminations.

Constructed from aluminum for durability, this wall plate has a locking connector that enables the integrator to save valuable space inside the surface mount or electrical box that typically is already packed with cables.

Ideal for educational and institutional installations, this wall plate sends VGA and Stereo Audio over a single Multi-Format runner cable. It is commonly used on the teacher’s station (computer) end of classroom setups with the corresponding flying lead used at the projector.

Manufacturer Part Number
60108
EAN/UPC
0757120601081,757120601081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
UPC: 757120601081
Warranty: Lifetime
Vendor: C2G
Weight: 0.390 LB

Electrical Characteristics
3 Coax Conductor:
Impedance: 75±5Ω
Capacitance: 71±2pF/ft
Velocity of propagation: 78±1%
DC resistance: 237±10Ω/km
Dielectric strength: 500VAC/1 minute min.
Insulation resistance (500V): 10MΩ/KM
3 Twisted Pair Conductors
DC resistance: 93.25Ω/m at 20°C
Dielectric strength:750VAC/minute min.
Insulation resistance: 100MΩ/KM at 20°C
Physical Characteristics
Voltage rating: 30V
Temperature rating: 80°C
Temperature range: -25° - 80°C
Minimum bend radius: 90mm
Conductor (qty. 3)
Conductor type: 28AWG (7/0.127) (tinned copper)
Dielectric: Foam PE
Shield: Spiral shield (tinned copper) (90% coverage)
Insulation: PVC
Conductor (qty. 3 twisted pair)
Conductor type: 24AWG (7/0.2) (tinned copper)
Foil shield: Aluminum foil (100% coverage)
Insulation: PVC
Conductor (qty. 2 conductors)
Conductor type: 24AWG (7/0.2) (tinned copper)
Insulation: PVC
Overall Cable
Jacket: Orange heat shrink
VGA Connector (Qty. 1)
Connector Type - HD15
Gender - Female
Contact Material - Brass, 3Ωm Gold Plating
Insulation - Black PBT
Note - Pin 9 is not loaded.
3.5mm Connector (Qty. 1)
Connector Type - 3.5mm Stereo
Gender - Female
Contact Material - Brass, 3Ωm Nickel Plating
Insulation - Black PBT
RapidRun Din Connector (Qty. 1)
Connector Type - DIN 15 pin
Gender - Male
Contact Material - Brass, 3µm Gold Plating
Insulation - Black PBT