Xeon Hexa-core E5-4617 2.9GHz Server Processor Upgrade

A new generation of processors provides clear benefits for moving up to 4-socket servers

With the recent release of the Intel® Xeon® processor E5-4600 product family, it’s time to take a new look at 4-socket servers. This new Intel Xeon processor line provides up to 1.88x greater performance and an up to 52 percent four-year Total Cost of Ownership (TCO) estimated advantage compared to the 2-socket servers based on the Intel® Xeon® processor E5-2600 product family. The performance gains provided by the Intel Xeon processor E5-4600 product family are even more dramatic when compared to the previous generation 2-socket Intel® Xeon® processor 5600 series, delivering up to 3.8x greater performance. Data centers looking for ways to improve performance, reduce costs, and make maximum use of floor space now have a clear and compelling choice for new server purchases and refreshes.

Manufacturer Part Number
UCS-CPU-E5-4617
EAN/UPC
0882658546013,882658546013
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Launch Date: Q2'12
Expected Discontinuance: Q2'15
Processor Number: E5-4617
Intel® Smart Cache: 15 MB
Intel® QPI Speed: 7.2 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX
Embedded Options Available: No
Lithography: 32 nm
Scalability: 4S Only
VID Voltage Range: 0.6V-1.35V

Performance
# of Cores: 6
# of Threads: 6
Processor Base Frequency: 2.9 GHz
Max Turbo Frequency: 3.4 GHz
TDP: 130 W

Memory Specifications
Max Memory Size (dependent on memory type): 384 GB
Memory Types: DDR3 800/1066/1333/1600
Max # of Memory Channels: 4
Max Memory Bandwidth: 51.2 GB/s
ECC Memory Supported : Yes

Expansion Options
PCI Express Revision: 3.0
Max # of PCI Express Lanes: 40

Package Specifications
Max CPU Configuration: 4
Package Size: 52.5mm x 45.0mm
Sockets Supported: FCLGA2011
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : No
Intel® Hyper-Threading Technology : No
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No

Intel® Data Protection Technology
Intel® AES New Instructions: Yes

Intel® Platform Protection Technology
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.