Wireless Desktop 8-Button Deluxe Blue LED Mouse – Purple

The Verbatim Wireless Desktop 8-Button Deluxe Mouse takes navigation and computing efficiency to a new level. Multi-button functionality enables users to navigate within and between applications with ease – for the ultimate computing experience. Button functionality includes:

  • Standard Left/Right Button
  • Scroll wheel – click to scroll within web browser or documents – no need to move mouse
  • DPI Button – controls mouse sensitivity (800, 1200, 1600)
  • Back/Forward Buttons – easily navigate between pages in your browser
  • Zoom
  • Windows 8 Home Button

Verbatim 8-Button Deluxe Mice feature Blue LED technology, allowing users to navigate on virtually any surface, from a glass tabletop to granite countertop. Additionally, 2.4GHz wireless performance allows for lag-free cursor movement. The mouse connects to the computer via a nano receiver, small enough to plug in and leave connected – great for computing on the go. When not in use, the receiver stores conveniently inside the battery compartment. The Wireless Desktop 8-Button Deluxe Blue LED Mouse is backed by a 1-Year Limited Warranty.

Manufacturer Part Number
99020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Contents: Mouse, Nano receiver, 2 x AA Batteries

Product Number: 99020