LT2423 Wide Flat Panel Monitor

Enjoy amazing value and uncompromising performance with ThinkVision LT2423 24-inch FHD LED Backlit LCD Monitor (60A8-KAR2-WW). This monitor offers a brilliant and responsive 24-inch Full HD display which can maximize your viewing experience whether for work or play. 

Its minimalistic design along with Tiny PC mounting support allow for a cleaner and a more simplified workspace to increase productivity. LT2423 also sports a powerful stereo speaker which delivers incredible sound quality. In addition, it adopts the latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, TCO Display 6.0, TCO Certified Edge 1.2, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact.

Manufacturer Part Number
60A8KAT2EU
EAN/UPC
0887942152888,887942152888,0887942153076,887942153076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Name : LT2423 Wide Flat Panel Monitor
Case color: Business black
Panel: TFT-LCD, twisted nematic (TN), White LED backlight
Viewable image size: 24" (610mm) diagonal
Max view area (W x H): 20.9" x 11.8" (531.4mm x 298.9mm)
Optimum resolution: 1920x1080
Max pixel rate: 205MHz
Aspect ratio: 16:09
Pixel pitch (mm): 0.278mm
Dot/Pixel per Inch: 92 dpi
Brightness: 250 nits or cd/m2 (typical)
Contrast ratio: 1000:1 (typical)
Contrast ratio: 2000000:1
Pixel response time: 5ms
Color gamut: 72%
Viewing angle at 10:1 CR: 170° horizontal, 160° vertical
Stand: Tilt stand
Bezel width: Sides: 0.67" (17.0mm); top: 0.67" (17.0mm); bottom: 1.02" (26.0mm)
Dimensions: 13.53" H x 22.33" W x 1.97" D; (HxWxD, excluding stand): 343.7mm H x 567.1mm W x 50.0mm D
Dimensions: 16.30" H x 22.33" W x 8.50" D; (HxWxD, including stand): 414.3mm H x 567.1mm W x 216.7mm D
Power supply: 21 watts typical, 31 watts maximum, <0.5 watts standby/suspend, universal, integrated (no external brick-like power supply)
Weight: 8.30 lb; 3.76kg
Limited warranty: 3 year (includes backlight)

VESA-compliant: VESA DDC2B/CI
Power management: ENERGY STAR 6.0
Ergonomics: ISO 9241-307
Emission standards: MPR-2, FCC Class B
Environmental: TCO Displays 6.0, TCO Certified Edge 1.2, WEEE, RoHS, EPEAT Gold rating, ULE Gold

Preset resolutions: VGA: 640x350, 640x480, 720x400 SVGA: 800x600, 832x624 XGA: 1024x768, 1152x864 SXGA: 1280x1024 WXGA: 1366x768 WXGA+: 1440x900, 1600x900 WSXGA+: 1680x1050 Full HD: 1920x1080
Presets / user settings: Standard presets: 24; User settings: 20

Viewing adjustments: Tilt: 22° back, -5° forward
Rotating screen: None
On screen display: On screen display with digital user controls (8 languages)
Control features: Direct access (buttons on front) for automatic image setup, input switch, and brightness
Multimedia: Integrated stereo speakers (3 watts x 2)
Multiple input: Dual input (two different PCs attach to two different connectors; one PC shows image; select via button)
Monitor connectors: (1) VGA 15-pin D-shell, analog, blue (2) HDMI (1.4), digital, HDCP-compliant
Signal cables: (1) detachable, VGA 15-pin D-shell at each end, analog, 1.8 meter
Mounting features: Wall or desk mounting using the Extend Arm or third-party accessories meeting the VESA FPMPMI (100mm mount)
Security: Security keyhole for attachment of optional cable lock (Kensington lock-compatible