Fashionably Slim for Your Viewing Pleasure
Built to bring you the ultimate experience in personal visual entertainment, the BenQ GW2760HS is certainly one of a kind! Featuring a slim bezel, ZeroFlicker backlight, speakers, 3000:1 native contrast, 20M:1 dynamic contrast ratio, and true 8-bit panel performance. Displaying deep blacks and having minimized light leakage, this VA LED monitor refreshes your view with truly fantastic colors and details. And, its HDMI connectivity leads the path to a whole new level of multimedia enjoyment.
Note:
Panel
Screen Size: 27"W
Aspect Ratio: 16:9
Resolution (max.): 1920 x 1080
Pixel Pitch (mm): 0.311
Brightness ( typ.): 300 cd/m²
Native Contrast ( typ. ): 3000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: VA with Super Narrow Bezel
Viewing Angle (L/R;U/D) (CR>=10): 178°/178°
Response Time(Tr+Tf) typ.: 4ms (GTG)
Display Colors: 16.7million
Color Gamut: 72% NTSC
Audio/Video Inputs/Outputs
Input Connector: D-Sub/ DVI/ HDMI/ Headphone jack/ Line-in
Eco Mode: Yes
Dimensions & Weight
CTN Dimensions (HxWxD mm): 446 x 702 x 131
Dimensions(HxWxD mm): 472 x 623 x 191
Dimensions with Wall Mount (HxWxD mm): 367 x 623 x 51
Net Weight (kg): 4.5
Gross Weight (kg): 5.9
Special Features
Low Blue Light: Yes
Flicker-free Technology: Yes
Senseye®: Yes
Vista Compatible: Premium
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Reading Mode: Yes
AMA: Yes
HDCP: Yes
Color Temperature: Reddish/ Normal/ Bluish/ User mode
OSD Language: 17 languages
VESA Wall Mounting: 100 x 100mm
Speaker: 1W x 2
Tilt (down/up): -5°/15°
Kensington Lock: Yes
Regulations
Regulations: TCO 6.0
Power
Power Supply (90~264 AC): Built-in
Power Consumption (On mode): 27W (Base on Energy Star)
(Power saving mode): <0.3W