DAGE840DE1-2MS is an external trayless 8-bay SAS/SATA disk array storage tower. It provides users a most big storage capacity for up to 8 hard drives for RAID configurations. This external tower is designed with high quality SFF8088 connectors. Ball bearing 80mm cooling fans offer long lasting and enhanced thermal cooling solution.
Note:
Model Number: DAGE840DE1-2MS
RoHS Compliance Version: Yes
Host Interface: 2x miniSAS (SFF8088)
HDD Interface: 3.5" SAS I/II & SATA I/II/III
Hotswap 3.5": 8
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 300
Raid Level: Configured by Host Controller
Cooling Fan: 4x80mm
Ordering Information
(Part Number): Black HDD Handle:DAGE840DE1BK-2MS
Blue HDD Handle:DAGE840DE1BL-2MS
Red HDD Handle:DAGE840DE1RD-2MS
Silver HDD Handle:DAGE840DE1SL-2MS
Wood Look HDD Handle:DAGE840DE1WB-2MS
Dimensions (WxHxD): 8.00" x 17.00" x 18.00"
203.2 mm x 431.8 mm x 457.2 mm