Dual Output Rack Mount Power Supply. 56VDC @ 3 amp

Altronix Vertiline563 is a EIA 19" 1U rack mountable dual independent power supply with optional battery backup that provides 56VDC. It is intended primarily to be used in conjunction with respective Altronix current and future products that requires 56VDC input such as: eBridge4PCRX, eBridge16PCRX & eBridge1PCRX multiport & single port IP/PoE over coax adapters. However, it can also be employed wherever 56VDC level power sources are needed. There are applications, which may require delivering power in a range of 48VDC to 57VDC over CAT5 cable for distances up to 100m. For these applications, transmission at the higher voltage is more efficient, as it reduces cable losses when compared to the lower voltage.

Manufacturer Part Number
VERTILINE563
EAN/UPC
0782239949793,782239949793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input

  • Input 115VAC 60Hz, 4.9 amp.
Output
  • 56VDC @ 3 amp each output. (When using battery backup output rating is 56V/2.7 amp for respective outputs).
Battery Backup
  • Built-in charger for sealed lead acid or gel type batteries.*
  • *External batteries are optional.
  • Automatic switch over to stand-by battery when AC fails.
  • Maximum charge current 0.3 amp.
Features
  • Two (2) AC LED indicators.
  • IEC 320 - 3-wire grounded line cord (detachable).
  • Unit can be rack or shelf mounted.
  • 1U rack mount chassis for use in standard EIA 19" rack.
  • Lifetime Warranty