15” Touch Screen PC

Our new rugged, solid-state GPOS was designed specifically for durablility, elegance, and ower in busy retail and hospitality settings. The seamless, flat display is packed with high-performance computing power and is available in a number of different configurations.

These are turnkey solutions for busy, messy, fast-paced retail environments

Manufacturer Part Number
GPOS15-A23A-42R
EAN/UPC
0801706012119,801706012119
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Board
CPU
Intel CedarView D2550 processor 1.86 GHz 1M Cache
Chipset
NM10
System Memory
SO-DIMM DDR3 x1,2G 1066MHz
Cooling
Fanless

Display
LCD Size
15” LCD
Brightness
300nits
Resolution
1024 x 768
Touch Screen
True Flat Resistive touch

Storage
HDD Type
1 x 2.5” SATA HDD

External I/O Ports
DC Input
1 (19V-IN)
Cash Drawer
1 x RJ 11 (24V)
LAN(10/100/1000)
1
USB Port
4 x USB 2.0
VGA Port
1 (12V power enabled by BIOS)
Serial Port
RJ45 x 4 (COM3 5V/0.5A ; COM4 12V/0.5A selected by BIOS setting)
Power Switch
1

Expansion
mini PCI-E Socket
1

Audio
Internal Speaker
2x2W

Peripherals
2nd Display
10.4” LCD (800x600)
LCM Display
Char. x line 2x20 ( USB interface )
MSR
ISO 3-Tracks Slim MSR ( USB interface )
I-Button
1 (USB interface )
Fingerprint
1 (USB interface )

OS Support
Windows Embedded POSReady 2009

Power Supply
65W/19V-4pin Lock

Certifications
FCC, Class A, CE,LVD

Weight
12.91 Lbs