AOC-SGP-i2 Gigabit Ethernet Card

The Most Compact and Cost Effective 2-port Ethernet Controller in the Market
With the AOC-SGP-i2, Supermicro has extended the boundaries of Ethernet technology to create the most compact, cost effective, and feature-packed 2-port Ethernet controller in the market, allowing it to fit easily into the tightest high-density server add-on card locations. With ultra-small footprint and rich of power management technology feature set, the AOCSGP- i2 represents the next step in the Gigabit Ethernet networking evolution for enterprise and data center environments

Manufacturer Part Number
AOC-SGP-I2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:

  • Intel® i350 GbE controller
  • Compact size low-profile standard form factor
  • PCI-E 2.1 x4 (2.5GT/s or 5GT/s) interface
  • Dual RJ-45 connectors
  • Intel® PROSet Utility for Windows® Device Manager
  • Intel® I/O Acceleration Technology (I/O AT)
Ethernet Features
  • IEEE 802.3 auto-negotiation for speed, duplex, and flow control
  • IEEE 802.3x and 802.3z compliant flow control support
  • Automatic cross-over detection function (MDI/MDI-X)
  • 1Gb/s Ethernet IEEE 802.3, 802.3u, 802.3ab PHY specifications Compliant
  • IEEE 1588 protocol and 802.1AS implementation
Power Management and Efficiency
  • IEEE 802.3az Energy Efficient Ethernet (EEE) which reduces power
  • consumption of the PHY by about 50%
  • DMA Coalescing reduces platform power consumption
  • Active State Power Management (ASPM) support
  • LAN disable function
  • MAC Power Management controls
  • Low Power Link Up Link Speed Control
  • Power consumption: 4W
Virtualization Features
  • VM to VM Packet forwarding (Packet Loopback)
  • Eight TX and RX queue pairs per port to support VMWare NetQueue
  • and Microsoft VMQ
  • Flexible Port Partitioning: 32 Virtual Functions
  • PC-SIG SR-IOV implementation
  • IEEE 802.1q VLAN support
  • IEEE 802.1q advanced packet filtering
Performance Features
  • TCP/UDP, IPv4 and IPv6 checksum offloads to improve CPU usage
  • Low Latency Interrupts
  • Tx TCP segmentation offload (IPv4, IPv6) increases throughput and
  • lowers processor usage
  • Receive Side Scaling (RSS) for Windows environment, Scalable I/O for
  • Linux environments
  • Jumbo Frames support up to 9.5K Bytes
  • Intelligent interrupt generation
Remote Boot Options
  • Preboot eXecution Environment (PXE) support
  • iSCSI remote boot for Windows, Linux, and VMware
OS Support
  • Windows® XP SP3, Vista SP2, 7 SP1 2003 SP2, 2008 SP2, 2008 R2S
  • RedHat EL 5.5, 6.0; SuSe SLES 10 SP3, 11 SP1
  • FreeBSD 8.0
  • VMware ESX 4.0, 4.1, 5.0
  • Xen
Cables Support
  • RJ-45 Category-5/5e up to 100m
Operating Conditions
  • Operating temperature: 0°C to 55°C (32°F to 131°F)
  • Storage temperature: -40°C to 70°C (-40°F to 158°F)
Physical Dimensions
  • Card PCB dimensions: 9.91cm (3.90in) x 6.90cm (2.73in) (L x H)
  • Height of end brackets:
  • standard 12cm (4.725in),
  • low-profile 7.94cm (3.13in)