Flat Screen Desk Mount

The NewStar desk mount, model FPMA-D875BLACK is a tilt-, swivel and rotatable desk mount for flat screens up to 27”. This mount is a great choice for space saving placement on desks using a desk stand.

NewStars’ unique tilt (25°), rotate (90°) and swivel (90°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily height adjustable from 23 to 36 centimetres using a gas spring. Depth 6 centimetres.

NewStar FPMA-D875BLACK has one pivot point and is suitable for screens up to 27" (69 cm). The weight capacity of this product is 5 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Manufacturer Part Number
FPMA-D875BLACK
EAN/UPC
8717371443870
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screens : 1

Screen size: 10 - 27"

Max. weight: 3 -5

Desk mount: Desk stand

VESA minimum: 75x75 mm

VESA maximum: 100x100 mm

Height: 23 - 36 cm

Tilt: 25°

Rotation: 90°

Swivel: 90°

Color: Black

Warranty: 5 year

EAN code: 8717371443870