SwitchAir 2U Network Switch Cooling

Effective cool air delivery for front of rack mounted multi RU switches Universal for side intake switch types

Placing core network switches in an enclosed rack is a preferred design but it can be a challenge to deal with the heat generated by the devices. Due to design constraints and equipment density, intake air is typically at the sides of the switch chassis with heat exhaust out the rear or opposite side of the switch.

SwitchAir 2U ensures side intake switches are able to receive the required cool air from outside the rack. SwitchAir delivers air to the switch via the SwitchAir cold air curtain. SwitchAir 2U works with switches having side intake with multiple exhaust confi gurations.

Manufacturer Part Number
14893
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SA2-003 Specification
Rail Depth
26 5/8” to 29 5/8”

Chassis Depth
9”

Channel Depth
26”

Input Power / Indicator
90-264 VAC 50/60 Hz
15 watts
LED Power Indicator

Input Connector
C14 Input

Input Cord
Order separately

Airflow
47 CFM

Switch Intake/Exhaust
Side/Side

Safety / Approvals
UL, cUL 60950, CE, FCC, Class A

Warranty
2 Years