SHO-01656 10 Pair Steel Frame Shoe Rack, Natural Canvas

Honey-Can-Do SHO-01656 10 Pair Steel Frame Cotton Shoe Rack, Natural canvas.  Organize and protect your shoe collection with this 10 pocket shoe rack. Sturdy canvas pockets keep 10 pair of men's, women's, or children's shoes neatly organized and scuff-free.  Canvas has hook and loop strips for easy washing. Gray steel wire frame can be positioned vertically or horizontally for flexible storage in the the closet, entryway, or bedroom.  Quick and easy assembly required.

Manufacturer Part Number
SHO-01656
EAN/UPC
0811434016563,811434016563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specs:

  • 13 in L x 12.75 in W x 30 in H (33 cm L x 32.4 cm W x 76.2 cm H)