CRT-02184 3-Drawer Rolling Fabric Cart

Honey-Can-Do CRT-02184 3-Drawer Rolling Fabric Cart.  Getting organized has never looked better with this impressive fabric cart.  The smooth rolling storage unit has three spacious drawers to hold clothes, tools, or anything else you need tucked away.  A soft top surface provides even more storage space, and can double as a night-stand.  Two locking wheels keep the cart securely in place as needed, and unlock for easy maneuvering around the room.

Manufacturer Part Number
CRT-02184
EAN/UPC
0847539021843,847539021843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 11.5 in L x 16.125 in W x 35.5 in H (29.2 cm L x 41 cm W x 90.2 cm H)