In-Ear Full-Stereo Headphones

Manhattan Color Accents - Violet Daydream
Designed to reflect your lifestyle and individual style, Manhattan Color Accents is a line of lightweight, high-performance in-ear headphones that come in a vivid palette of today's most popular colors.

Ideal for music lovers of any age, the Violet Daydream In-Ear Headphones have a low-profile design that makes them perfect for use at home, at work or in the gym. Plus, precision 10mm drivers pump out vibrant sound with deep bass, realistic vocals and beautifully crisp highs.

With a standard 3.5mm audio input for use with smartphones, tablets, MP3 players, notebook computers and other portable devices, these Violet Daydream In-Ear Headphones are ideal for travel, recreation and everyday musical enjoyment.

Manufacturer Part Number
178280
EAN/UPC
0766623178280,766623178280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Earphones

  • Driver: 10mm
  • Impedance: 32Ω (±15%)
  • SPL: 108±3dB(94dB) at1KHz
  • Frequency Response: 20-20KHz
  • Power Rating: 3-5mW
  • Cable Length: 1m (3.3 ft.)
Package Contents
  • In-Ear Headphones
  • Replacement silicone tips