CAMSWITCH Plus VCS-4P1 Ethernet Switch

Compact and versatile 802.3at POE switches

CAMSWITCH 4 PLUS REPLACES CAMSWITCH QUAD.

CAMSWITCH Plus network switches are 803.af/at Power over Ethernet (POE) 10/100 switches designed especially to meet the challenges of IP video installation. An optional POE input enables remote positioning and range extension, or a local power supply can be specified for maximum power budget.

CAMSWITCH 4 Plus features 4 802.3at POE ports, and a 5th port for downlink.

CAMSWITCH 8 Plus features 8 802.3at POE ports, as well as 2 further network ports, and is compatible with Veracity's rack-mounting system.

802.3at POE Power

CAMSWITCH Plus can deliver up to the full 25.5 watts required by IEEE 802.3at POE Plus devices such as outdoor or PTZ cameras.  A selection of power supply options are available to suit the total power requirements and placement considerations of the installation.

40 watt and 78 watt camera/device power budgets are available from standard power supplies, or the full 200 watts for 8 POE Plus ports can be delivered using Veracity's forthcoming rackmount power solutions.

CAMSWITCH Plus can be powered by POE, doubling the distance to connected devices or enabling network connections to be easily added to existing installations.  Up to 25 watts budget at 200 metres is available using Veracity's OUTSOURCE Plus injector.

When a 57V power supply is used, CAMSWITCH Plus can deliver enhanced POE to Veracity OUTREACH Max, HIGHWIRE PowerStar and LONGSPAN products for maximum range.

Designed for installers

Camswitch Plus's network ports configure automatically for speed, duplex and crossover, and deliver 802.3af/at POE to compliant devices with no user setup required.

Snap-on clips are provided for secure wall mounting, and up to 4 units can be mounted in an optional 1U rack bracket.

Manufacturer Part Number
VCS-4P1
EAN/UPC
5711045705281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network

  • 5/10 port unmanaged 10/100 switch
  • Auto-configuring for speed (10BASE-T or 100BASE-T) and duplex
  • Use with Cat 5, Cat 5e or Cat 6 patch or crossover cables
  • VCS-8P2 supports VLAN trunking
Power
  • Device power 3W
  • POE outputs: IEEE802.3af / IEEE802.3at compliant
  • POE input: IEEE802.3af compliant / custom high power
Total camera power budget
  • 40 watts - VPSU-57V-800 power supply
  • 78 watts - VPSU-57V-1500 power supply
  • 25 watts - VOR-OSP POE injector
  • 10 watts - 802.3af POE switch
Dimensions
  • W: 110m / 131mm with side clips
  • D: 64mm / 76-80mm including connectors
  • H: 22mm (VCS-4P1) / 40mm (VCS-8P2)
  • Weight 135g (VCS-4P1) / 225g (VCS-8P2)